LAPIS Semiconductor Interface - Interface - Filters - Active - BA3830F-E2 BA3830F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010788-BA3830F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010788-BA3830F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - BA3830F-E2 - 010788-BA3830F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - BA3830F-E2
010788-BA3830F-E2
Interface - Interface - Filters - Active - BA3830F-E2 010788-BA3830F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010788-BA3830F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010788-BA3830F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Band Pass
Number of Filters: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-SOP
Supply Voltage - Operating: 4.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
735-BA3830F-E2
Interface Transceiver IC 735-BA3830F-E2
IC FILTER BAND PASS 18SOP Product overview: BA3830F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3830F-E2 can be used for catalog matching and distributor lookup.

IC FILTER BAND PASS 18SOP Product overview: BA3830F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3830F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Filters - Active - BA3830F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
BA3830F-E2
Integrated Circuits (ICs) - Interface - Filters - Active BA3830F-E2
IC FILTER BAND PASS 18SOP

IC FILTER BAND PASS 18SOP

Supplier's Site
Filters - Active - BA3830F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
BA3830F-E2
Filters - Active BA3830F-E2
Band Pass Filter IC Band Pass Order 18-SOP

Band Pass Filter IC Band Pass Order 18-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 010788-BA3830F-E2 735-BA3830F-E2 BA3830F-E2 BA3830F-E2
Product Name Interface - Interface - Filters - Active - BA3830F-E2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Supply Voltage Other; 4.5 V ~ 8 V Other; 4.5V ~ 8V Other Other; 4.5V ~ 8V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details