Win Source Part Number: 999670-BCM53134PIFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1
ECCN: 5A991B1
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM53134
LOW PORT GIGABIT SWITCH
LOW PORT GIGABIT SWITCH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 999670-BCM53134PIFBG | BCM53134PIFBG-ND | BCM53134PIFBG | BCM53134PIFBG | BCM53134PIFBG | BCM53134PIFBG |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Technology | SPI; Ethernet | |||||
| Supply Voltage | Other; 0.95V ~ 1.1V, 3.14V ~ 3.47V | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |