Ethernet Switch Interface 256-FBGA (11x11)
Manufacturer: Broadcom Limited
Win Source Part Number: 1321877-BCM53134OKFB
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 1
Protocol: Ethernet
Function: Switch
Supplier Device Package: 256-FBGA (11x11)
ECCN: 5A991B1
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1704-1016,BCM53134OK
Base Product Number: BCM53134
RoHS Status: ROHS3 Compliant
Ethernet Switch Interface 256-FBGA (11x11)
IC ETHERNET SWITCH 256FBGA
IC ETHERNET SWITCH 256FBGA
IC ETHERNET SWITCH 256FBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1704-1016-ND | 1321877-BCM53134OKFBG | BCM53134OKFBG | BCM53134OKFBG | BCM53134OKFBG | BCM53134OKFBG |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet |