Broadcom Inc. Interface - Interface - Controllers - BCM53402A0KFSBG BCM53402A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863726-BCM53402A0KFS BG Package: Tray Family Name: BCM53402 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1028, BCM53402A0KFSBG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863726-BCM53402A0KFS BG Package: Tray Family Name: BCM53402 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1028, BCM53402A0KFSBG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53402A0KFSBG - 863726-BCM53402A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53402A0KFSBG
863726-BCM53402A0KFSBG
Interface - Interface - Controllers - BCM53402A0KFSBG 863726-BCM53402A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863726-BCM53402A0KFS BG Package: Tray Family Name: BCM53402 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1028, BCM53402A0KFSBG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 863726-BCM53402A0KFSBG
Package: Tray
Family Name: BCM53402
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 308
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1704-1028, BCM53402A0KFSBG-ND

Buy Now
Interface - Controllers - BCM53402A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53402A0KFSBG
Interface - Controllers BCM53402A0KFSBG
8X10G SERDES SWITCH

8X10G SERDES SWITCH

Supplier's Site Datasheet
Controllers BCM53402A0KFSBG
8X10G SERDES SWITCH

8X10G SERDES SWITCH

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53402A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53402A0KFSBG
8X10G SERDES SWITCH

8X10G SERDES SWITCH

Supplier's Site
Controllers - BCM53402A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53402A0KFSBG
Controllers BCM53402A0KFSBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863726-BCM53402A0KFSBG BCM53402A0KFSBG BCM53402A0KFSBG BCM53402A0KFSBG BCM53402A0KFSBG
Product Name Interface - Interface - Controllers - BCM53402A0KFSBG Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers