LAPIS Semiconductor Interface - Interface - Filters - Active - BA3834F-E2 BA3834F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 111999-BA3834F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 7 Categories: Integrated Circuits Status: Active Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 111999-BA3834F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 7 Categories: Integrated Circuits Status: Active Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - BA3834F-E2 - 111999-BA3834F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - BA3834F-E2
111999-BA3834F-E2
Interface - Interface - Filters - Active - BA3834F-E2 111999-BA3834F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 111999-BA3834F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Band Pass Number of Filters: 7 Categories: Integrated Circuits Status: Active Case / Package: 18-SOP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 111999-BA3834F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Band Pass
Number of Filters: 7
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOP
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
735-BA3834F-E2
Interface Transceiver IC 735-BA3834F-E2
IC FILTER BAND PASS 18SOP Product overview: BA3834F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3834F-E2 can be used for catalog matching and distributor lookup.

IC FILTER BAND PASS 18SOP Product overview: BA3834F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-BA3834F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Active - BA3834F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
BA3834F-E2
Filters - Active BA3834F-E2
Band Pass Filter IC Band Pass Order 18-SOP

Band Pass Filter IC Band Pass Order 18-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Filters - Active - BA3834F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
BA3834F-E2
Integrated Circuits (ICs) - Interface - Filters - Active BA3834F-E2
IC FILTER BAND PASS 18SOP

IC FILTER BAND PASS 18SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 111999-BA3834F-E2 735-BA3834F-E2 BA3834F-E2 BA3834F-E2
Product Name Interface - Interface - Filters - Active - BA3834F-E2 Interface Transceiver IC Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Supply Voltage Other; 4.5 V ~ 6.5 V Other; 4.5V ~ 6.5V Other; 4.5V ~ 6.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details