Microchip Technology, Inc. Controllers AT43312A-AC

Description
USB Hub Controller USB Interface 32-LQFP (7x7)
Request a Quote Datasheet
Description
USB Hub Controller USB Interface 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - AT43312A-AC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
AT43312A-AC-ND
Controllers AT43312A-AC-ND
USB Hub Controller USB Interface 32-LQFP (7x7)

USB Hub Controller USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - AT43312A-AC - 221092-AT43312 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AT43312A-AC
221092-AT43312
Interface - Interface - Controllers - AT43312A-AC 221092-AT43312
Manufacturer: Microchip Technology Win Source Part Number: 221092-AT43312 Packaging: Tray Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221092-AT43312
Packaging: Tray
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - AT43312A-AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AT43312A-AC
Controllers AT43312A-AC
USB Hub Controller USB Interface 32-LQFP (7x7)

USB Hub Controller USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AT43312A-AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AT43312A-AC
Integrated Circuits (ICs) - Interface - Controllers AT43312A-AC
IC USB HUB CTRLR 4PORT 32LQFP

IC USB HUB CTRLR 4PORT 32LQFP

Supplier's Site
Interface - Controllers - AT43312A-AC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
AT43312A-AC
Interface - Controllers AT43312A-AC
IC USB HUB CTRLR 4PORT 32LQFP

IC USB HUB CTRLR 4PORT 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AT43312A-AC-ND 221092-AT43312 AT43312A-AC AT43312A-AC AT43312A-AC
Product Name Controllers Interface - Interface - Controllers - AT43312A-AC Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 4.4V ~ 5.25V Other; 4.4 V ~ 5.25 V Other; 4.4V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type TDFN; TDFN
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details