Broadcom Inc. Interface - Interface - Telecom - BCM11193KFBG BCM11193KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863664-BCM11193KFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM11193 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863664-BCM11193KFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM11193 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM11193KFBG - 863664-BCM11193KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM11193KFBG
863664-BCM11193KFBG
Interface - Interface - Telecom - BCM11193KFBG 863664-BCM11193KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 863664-BCM11193KFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM11193 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863664-BCM11193KFBG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM11193
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 702-BCM11193KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM11193KFBG
Interface Transceiver IC 702-BCM11193KFBG
IP PHONE CHIP Product overview: BCM11193KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM11193KFBG can be used for catalog matching and distributor lookup.

IP PHONE CHIP Product overview: BCM11193KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM11193KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - BCM11193KFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM11193KFBG
Integrated Circuits (ICs) - Interface - Telecom BCM11193KFBG
IP PHONE CHIP

IP PHONE CHIP

Supplier's Site
Telecom - BCM11193KFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863664-BCM11193KFBG 702-BCM11193KFBG BCM11193KFBG BCM11193KFBG
Product Name Interface - Interface - Telecom - BCM11193KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Telecom - PBL38620/2QNA - 061136-PBL38620/2QNA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers