Broadcom Inc. Interface - Interface - Controllers - BCM53347A0KFSBG BCM53347A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912984-BCM53347A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912984-BCM53347A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53347A0KFSBG - 912984-BCM53347A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53347A0KFSBG
912984-BCM53347A0KFSBG
Interface - Interface - Controllers - BCM53347A0KFSBG 912984-BCM53347A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912984-BCM53347A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53347 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912984-BCM53347A0KFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53347
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 753-BCM53347A0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM53347A0KFSBG
Interface Transceiver IC 753-BCM53347A0KFSBG
24-PORT GE SWITCH (6XQSGMII) (4) / Interface Product overview: BCM53347A0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM53347A0KFSBG can be used for catalog matching and distributor lookup.

24-PORT GE SWITCH (6XQSGMII) (4) / Interface Product overview: BCM53347A0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM53347A0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - BCM53347A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53347A0KFSBG
Controllers BCM53347A0KFSBG
Interface

Interface

Buy Now
Interface - Controllers - BCM53347A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53347A0KFSBG
Interface - Controllers BCM53347A0KFSBG
24-PORT GE SWITCH (6XQSGMII) (4)

24-PORT GE SWITCH (6XQSGMII) (4)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912984-BCM53347A0KFSBG 753-BCM53347A0KFSBG BCM53347A0KFSBG BCM53347A0KFSBG
Product Name Interface - Interface - Controllers - BCM53347A0KFSBG Interface Transceiver IC Controllers Interface - Controllers
Device Type Sensor Interface Transceiver CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers