Microchip Technology, Inc. Interface Transceiver IC AT42QT1110-AZ

Description
IC TOUCH SENSOR 11KEY 32TQFP Product overview: AT42QT1110-AZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1110-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TOUCH SENSOR 11KEY 32TQFP Product overview: AT42QT1110-AZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1110-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT42QT1110-AZ is a capacitive touch sensor IC from Quarktwin Technology Ltd. designed for applications requiring up to 11 QTouch channels. It features a patented spread-spectrum charge-transfer technology and supports both sequential and parallel key measurement modes, allowing for flexible performance optimization. The device can be configured to provide discrete outputs for individual key touches and supports a full-duplex SPI interface for data communication. This sensor is capable of operating with a supply voltage range of 3V to 5.5V and is available in RoHS-compliant packages, including a 32-pin 5x5 mm MLF and a 32-pin 7x7 mm TQFP. It includes advanced signal processing capabilities such as self-calibration, auto drift compensation, and noise filtering, ensuring reliable operation in various environments. The AT42QT1110-AZ is suitable for automotive applications, including keyless entry and control interfaces, and can be integrated with a variety of electrode materials and substrates, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The AT42QT1110-AZ is a capacitive touch sensor IC from Quarktwin Technology Ltd. designed for applications requiring up to 11 QTouch channels. It features a patented spread-spectrum charge-transfer technology and supports both sequential and parallel key measurement modes, allowing for flexible performance optimization. The device can be configured to provide discrete outputs for individual key touches and supports a full-duplex SPI interface for data communication. This sensor is capable of operating with a supply voltage range of 3V to 5.5V and is available in RoHS-compliant packages, including a 32-pin 5x5 mm MLF and a 32-pin 7x7 mm TQFP. It includes advanced signal processing capabilities such as self-calibration, auto drift compensation, and noise filtering, ensuring reliable operation in various environments. The AT42QT1110-AZ is suitable for automotive applications, including keyless entry and control interfaces, and can be integrated with a variety of electrode materials and substrates, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-AT42QT1110-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-AT42QT1110-AZ
Interface Transceiver IC 752-AT42QT1110-AZ
IC TOUCH SENSOR 11KEY 32TQFP Product overview: AT42QT1110-AZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1110-AZ can be used for catalog matching and distributor lookup.

IC TOUCH SENSOR 11KEY 32TQFP Product overview: AT42QT1110-AZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1110-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1110-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1110-AZ
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1110-AZ
11-KEY QTOUCH TOUCH SENSOR IC

11-KEY QTOUCH TOUCH SENSOR IC

Supplier's Site
Sensor, Capacitive Touch - AT42QT1110-AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1110-AZ
Sensor, Capacitive Touch AT42QT1110-AZ
Capacitive Touch Buttons 32-TQFP (7x7)

Capacitive Touch Buttons 32-TQFP (7x7)

Buy Now Datasheet
Sensor, Capacitive Touch - AT42QT1110-AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1110-AZ
Sensor, Capacitive Touch AT42QT1110-AZ
Capacitive Touch Buttons 32-TQFP (7x7)

Capacitive Touch Buttons 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 752-AT42QT1110-AZ AT42QT1110-AZ AT42QT1110-AZ
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD9887KS-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details