LCD Driver 44-PLCC (16.59x16.59)
LCD Driver 44-PLCC (16.59x16.59)
LCD Driver 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 199544-AY0438T-I/L
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 32 Segment
Display Type: LCD
Digits or Characters: 16 Characters
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 8.5 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
LCD Driver 44-PLCC (16.59x16.59)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AY0438T-I/LCT-ND | 199544-AY0438T-I/L | AY0438T-I/L | AY0438T-I/L |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - AY0438T-I/L | Display Drivers | LCD Drivers |
| Technology | Parallel | Parallel | ||
| Supply Voltage | Other; 3V ~ 8.5V | Other; 3 V ~ 8.5 V | Other; 3V ~ 8.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 44-LCC (J-Lead) | PLCC; 44-PLCC (16.59x16.59) | 44-LCC (J-Lead) | PLCC-44 |