Broadcom Inc. Interface - Interface - Controllers - BCM53312SB0KPBG BCM53312SB0KPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810955-BCM53312SB0KP BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810955-BCM53312SB0KP BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53312SB0KPBG - 810955-BCM53312SB0KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53312SB0KPBG
810955-BCM53312SB0KPBG
Interface - Interface - Controllers - BCM53312SB0KPBG 810955-BCM53312SB0KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 810955-BCM53312SB0KP BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 810955-BCM53312SB0KPBG
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Controllers BCM53312SB0KPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site
Controllers - BCM53312SB0KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53312SB0KPBG
Controllers BCM53312SB0KPBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53312SB0KPBG
Integrated Circuits (ICs) - Interface - Controllers BCM53312SB0KPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site
Interface - Controllers - BCM53312SB0KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53312SB0KPBG
Interface - Controllers BCM53312SB0KPBG
8 PORT GIG SMART WITH CPU & 8GPH

8 PORT GIG SMART WITH CPU & 8GPH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 810955-BCM53312SB0KPBG BCM53312SB0KPBG BCM53312SB0KPBG BCM53312SB0KPBG BCM53312SB0KPBG
Product Name Interface - Interface - Controllers - BCM53312SB0KPBG Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD52000-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details