Atmel Corporation Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch ATMXT224SL-MAHR

Description
maxTouch 224-node Touchscreen Controller
Request a Quote
Description
maxTouch 224-node Touchscreen Controller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATMXT224SL-MAHR is a capacitive touchscreen controller from Quarktwin Technology Ltd. that supports an unlimited number of touch inputs, enhancing user interaction with electronic devices. It features a low power consumption of less than 1.8mW in a "touch-ready" state, making it suitable for battery-operated devices. The controller provides a high report rate of over 250Hz for single touch, ensuring a responsive user interface. It is designed for small screens and is compatible with various operating systems, including Windows Phone 7 and Android. The device incorporates patented algorithms for superior multi-touch performance, including grip and face suppression, and supports touch input with fingers, gloves, and styluses. The ATMXT224SL-MAHR is ideal for applications requiring high precision and responsiveness, such as smartphones, tablets, and other handheld devices.

Datasheet Summary
Powered by GS/AI

The ATMXT224SL-MAHR is a capacitive touchscreen controller from Quarktwin Technology Ltd. that supports an unlimited number of touch inputs, enhancing user interaction with electronic devices. It features a low power consumption of less than 1.8mW in a "touch-ready" state, making it suitable for battery-operated devices. The controller provides a high report rate of over 250Hz for single touch, ensuring a responsive user interface. It is designed for small screens and is compatible with various operating systems, including Windows Phone 7 and Android. The device incorporates patented algorithms for superior multi-touch performance, including grip and face suppression, and supports touch input with fingers, gloves, and styluses. The ATMXT224SL-MAHR is ideal for applications requiring high precision and responsiveness, such as smartphones, tablets, and other handheld devices.

Suppliers

Company
Product
Description
Supplier Links
 - ATMXT224SL-MAHR - Rochester Electronics
Newburyport, MA, United States
maxTouch 224-node Touchscreen Controller

maxTouch 224-node Touchscreen Controller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - ATMXT224SL-MAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
ATMXT224SL-MAHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch ATMXT224SL-MAHR
MAXTOUCH 224 NODE TOUCHSCREEN CO

MAXTOUCH 224 NODE TOUCHSCREEN CO

Supplier's Site
Sensor, Capacitive Touch - ATMXT224SL-MAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
ATMXT224SL-MAHR
Sensor, Capacitive Touch ATMXT224SL-MAHR
Capacitive Touch

Capacitive Touch

Buy Now Datasheet
Sensor, Capacitive Touch - ATMXT224SL-MAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
ATMXT224SL-MAHR
Sensor, Capacitive Touch ATMXT224SL-MAHR
Capacitive Touch

Capacitive Touch

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ATMXT224SL-MAHR ATMXT224SL-MAHR ATMXT224SL-MAHR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details