The AY0438-I/P is a CMOS integrated circuit designed to drive liquid crystal displays (LCDs) with up to 32 segments. It operates under microprocessor control and simplifies the display driving process by requiring only three control lines due to its serial input architecture. The device can handle various configurations of LCDs, including standard and custom parallel drive displays, and supports 7-, 9-, 14-, or 16-segment characters, as well as special symbols. This driver features a wide supply voltage range, low power consumption, and high noise immunity, making it suitable for diverse applications such as industrial, consumer, telecom, and automotive displays. The AY0438 includes electrostatic discharge protection on all pins and can be cascaded with multiple devices for larger display configurations. It is available in both 40-lead dual in-line plastic and 44-lead PLCC packages, with unpackaged dice also offered. The internal oscillator can generate the necessary AC frequency for the LCD waveforms, or an external signal can be used.
Manufacturer: Microchip Technology
Win Source Part Number: 847914-AY0438-I/P
Features: Driver
Package: Tube
Family Name: AY0438
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AY0438-I/P-NDR, AY0438IP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AY0438-I/P-ND | 847914-AY0438-I/P | AY0438-I/P | 70045333 | AY0438-I/P |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - AY0438-I/P | Display Drivers | 40 PIN, LCD DRIVER | LCD Drivers |
| Technology | Parallel | Parallel | |||
| Supply Voltage | Other; 3V ~ 8.5V | Other; 3V ~ 8.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "40-DIP (0.600"", 15.24mm)" | DIP; 40-DIP (0.600\", 15.24mm) | PDIP-40 |