Manufacturer: Microchip Technology
Win Source Part Number: 1321611-AT42QT1050-M
Category: Integrated Circuits (ICs)>Interface>Sens
Packaging: Reel - TR
Type: Buttons
Standard Package: 6,000
Mounting: Surface Mount
Number of Inputs: Up to 5
Interface: I2C
Proximity Detection: Yes
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 20-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT42QT1050-MMHRCT,16
Base Product Number: AT42QT1050
RoHS Status: ROHS3 Compliant
Capacitive Touch Buttons 20-VQFN (3x3)
5 CHANNEL QTCH ADC I2C T-SNSR IC
5 CHANNEL QTCH ADC I2C T-SNSR IC
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321611-AT42QT1050-MMHR | AT42QT1050-MMHR | AT42QT1050-MMHR | AT42QT1050-MMHR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Buttons | Sensor Interface | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |