Broadcom Inc. Interface - Interface - Controllers - BCM5320MKPB BCM5320MKPB

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912972-BCM5320MKPB Series: * Features: Interface Package: Tray Family Name: BCM5320 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912972-BCM5320MKPB Series: * Features: Interface Package: Tray Family Name: BCM5320 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5320MKPB - 912972-BCM5320MKPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5320MKPB
912972-BCM5320MKPB
Interface - Interface - Controllers - BCM5320MKPB 912972-BCM5320MKPB
Manufacturer: Broadcom Limited Win Source Part Number: 912972-BCM5320MKPB Series: * Features: Interface Package: Tray Family Name: BCM5320 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912972-BCM5320MKPB
Series: *
Features: Interface
Package: Tray
Family Name: BCM5320
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
BGA Interface Transceiver IC - 753-BCM5320MKPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-BCM5320MKPB
BGA Interface Transceiver IC 753-BCM5320MKPB
Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5320MKPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5320MKPB can be used for catalog matching and distributor lookup.

Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5320MKPB from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5320MKPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM5320MKPB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5320MKPB
Interface - Controllers BCM5320MKPB
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Controllers - BCM5320MKPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5320MKPB
Controllers BCM5320MKPB
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912972-BCM5320MKPB 753-BCM5320MKPB BCM5320MKPB BCM5320MKPB
Product Name Interface - Interface - Controllers - BCM5320MKPB BGA Interface Transceiver IC Interface - Controllers Controllers
Device Type Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4509TR13C00CT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - RFX8050W - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 16-XFQFN Exposed Pad
View Details