Broadcom Inc. Interface - Interface - Controllers - BCM5324SKPBG BCM5324SKPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912976-BCM5324SKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912976-BCM5324SKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5324SKPBG - 912976-BCM5324SKPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5324SKPBG
912976-BCM5324SKPBG
Interface - Interface - Controllers - BCM5324SKPBG 912976-BCM5324SKPBG
Manufacturer: Broadcom Limited Win Source Part Number: 912976-BCM5324SKPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912976-BCM5324SKPBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Family Name: BCM5324
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 753-BCM5324SKPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM5324SKPBG
Interface Transceiver IC 753-BCM5324SKPBG
24+2G L2 ETHERNET MANAGED SWIT Product overview: BCM5324SKPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5324SKPBG can be used for catalog matching and distributor lookup.

24+2G L2 ETHERNET MANAGED SWIT Product overview: BCM5324SKPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5324SKPBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM5324SKPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5324SKPBG
Interface - Controllers BCM5324SKPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Controllers - BCM5324SKPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5324SKPBG
Controllers BCM5324SKPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912976-BCM5324SKPBG 753-BCM5324SKPBG BCM5324SKPBG BCM5324SKPBG
Product Name Interface - Interface - Controllers - BCM5324SKPBG Interface Transceiver IC Interface - Controllers Controllers
Device Type Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers