Microchip Technology, Inc. Interface - Interface - Specialized - AT83C26-RKRUL AT83C26-RKRUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 812691-AT83C26-RKRUL Packaging: Reel Interface: 2-Wire Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: AT83C26
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812691-AT83C26-RKRUL Packaging: Reel Interface: 2-Wire Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: AT83C26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C26-RKRUL - 812691-AT83C26-RKRUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C26-RKRUL
812691-AT83C26-RKRUL
Interface - Interface - Specialized - AT83C26-RKRUL 812691-AT83C26-RKRUL
Manufacturer: Microchip Technology Win Source Part Number: 812691-AT83C26-RKRUL Packaging: Reel Interface: 2-Wire Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: AT83C26

Manufacturer: Microchip Technology
Win Source Part Number: 812691-AT83C26-RKRUL
Packaging: Reel
Interface: 2-Wire
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: AT83C26

Buy Now
Interface - Specialized - AT83C26-RKRUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C26-RKRUL
Interface - Specialized AT83C26-RKRUL
IC INTERFACE SPECIALIZED 48VQFP

IC INTERFACE SPECIALIZED 48VQFP

Supplier's Site Datasheet
Specialized - AT83C26-RKRUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C26-RKRUL
Specialized AT83C26-RKRUL
Interface

Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C26-RKRUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C26-RKRUL
Integrated Circuits (ICs) - Interface - Specialized AT83C26-RKRUL
IC INTERFACE SPECIALIZED 48VQFP

IC INTERFACE SPECIALIZED 48VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812691-AT83C26-RKRUL AT83C26-RKRUL AT83C26-RKRUL AT83C26-RKRUL
Product Name Interface - Interface - Specialized - AT83C26-RKRUL Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details