Broadcom Inc. Interface - Interface - Controllers - BCM53124SKMMLG BCM53124SKMMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 717856-BCM53124SKMML G Part Status: Obsolete Categories: Uncategorized Alternative Parts (Cross-Reference): BCM53134SKFBG; BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 717856-BCM53124SKMML G Part Status: Obsolete Categories: Uncategorized Alternative Parts (Cross-Reference): BCM53134SKFBG; BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53124SKMMLG - 717856-BCM53124SKMMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53124SKMMLG
717856-BCM53124SKMMLG
Interface - Interface - Controllers - BCM53124SKMMLG 717856-BCM53124SKMMLG
Manufacturer: Broadcom Limited Win Source Part Number: 717856-BCM53124SKMML G Part Status: Obsolete Categories: Uncategorized Alternative Parts (Cross-Reference): BCM53134SKFBG; BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 717856-BCM53124SKMMLG
Part Status: Obsolete
Categories: Uncategorized
Alternative Parts (Cross-Reference): BCM53134SKFBG; BCM53134;
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Controllers - BCM53124SKMMLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53124SKMMLG
Controllers BCM53124SKMMLG
Interface

Interface

Buy Now
Interface - Controllers - BCM53124SKMMLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53124SKMMLG
Interface - Controllers BCM53124SKMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53124SKMMLG
Integrated Circuits (ICs) - Interface - Controllers BCM53124SKMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 717856-BCM53124SKMMLG BCM53124SKMMLG BCM53124SKMMLG BCM53124SKMMLG
Product Name Interface - Interface - Controllers - BCM53124SKMMLG Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details