IC TOUCH SENSOR 12CH 20SOIC Product overview: AT42QT2120-SUR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT2120-SUR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface- Sensor, Capacitive Touch
Series: QTouch™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Buttons, Slider, Wheel
Proximity Detection: Yes
Number of Inputs: Up to 12
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Capacitive Touch Buttons, Slider, Wheel 20-SOIC
IC TOUCH SENSOR 12CH 20SOIC
IC TOUCH SENSOR 12CH 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-AT42QT2120-SUR | AT42QT2120-SUR | AT42QT2120-SUR | AT42QT2120-SUR | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) Interface- Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Buttons, Slider, Wheel | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |