Manufacturer: Microchip Technology
Win Source Part Number: 078921-AT43301-AU
Packaging: Tray
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 24mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
USB Hub Controller USB Interface 32-LQFP (7x7)
IC USB HUB CTRLR 4PORT 32LQFP
USB Hub Controller USB Interface 32-LQFP (7x7)
IC USB HUB CTRLR 4PORT 32LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 078921-AT43301-AU | AT43301-AU-ND | AT43301-AU | AT43301-AU | AT43301-AU |
| Product Name | Interface - Interface - Controllers - AT43301-AU | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.4 V ~ 5.25 V | Other; 4.4V ~ 5.25V | Other | Other; 4.4V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 32-LQFP (7x7) | LQFP; 32-LQFP | QFP | QFP; LQFP; 32-LQFP | QFP; 32-LQFP |
| Technology | USB | USB; USB | USB; USB | USB; USB |