IC TOUCH SENSOR 24KEY 32QFN
Capacitive Touch Buttons 32-VQFN (5x5)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | AT42QT1245-MUR | AT42QT1245-MUR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | |
| Supply Voltage | 5V; Other | 5V; Other; 3V ~ 5V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |