Microchip Technology, Inc. Interface - Interface - Specialized - AT83C24NDS-Z1TUL AT83C24NDS-Z1TUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 911974-AT83C24NDS-Z1 TUL Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911974-AT83C24NDS-Z1 TUL Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C24NDS-Z1TUL - 911974-AT83C24NDS-Z1TUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C24NDS-Z1TUL
911974-AT83C24NDS-Z1TUL
Interface - Interface - Specialized - AT83C24NDS-Z1TUL 911974-AT83C24NDS-Z1TUL
Manufacturer: Microchip Technology Win Source Part Number: 911974-AT83C24NDS-Z1 TUL Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911974-AT83C24NDS-Z1TUL
Features: - Interface 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT83C24
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
QFN Interface Transceiver IC - 754-AT83C24NDS-Z1TUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
754-AT83C24NDS-Z1TUL
QFN Interface Transceiver IC 754-AT83C24NDS-Z1TUL
IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5) Product overview: AT83C24NDS-Z1TUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AT83C24NDS-Z1TUL can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5) Product overview: AT83C24NDS-Z1TUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AT83C24NDS-Z1TUL can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - AT83C24NDS-Z1TUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C24NDS-Z1TUL
Specialized AT83C24NDS-Z1TUL
Interface 28-QFN (5x5)

Interface 28-QFN (5x5)

Buy Now
Interface - Specialized - AT83C24NDS-Z1TUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C24NDS-Z1TUL
Interface - Specialized AT83C24NDS-Z1TUL
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 911974-AT83C24NDS-Z1TUL 754-AT83C24NDS-Z1TUL AT83C24NDS-Z1TUL AT83C24NDS-Z1TUL
Product Name Interface - Interface - Specialized - AT83C24NDS-Z1TUL QFN Interface Transceiver IC Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32284-A-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers