Broadcom Inc. Interface Transceiver IC BCM5327MA1KQMG

Description
Ethernet Switch 8-Port 10Mbps/100Mbps 208-Pin PQFP Product overview: BCM5327MA1KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5327MA1KQMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ethernet Switch 8-Port 10Mbps/100Mbps 208-Pin PQFP Product overview: BCM5327MA1KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5327MA1KQMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM5327MA1KQMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM5327MA1KQMG
Interface Transceiver IC 702-BCM5327MA1KQMG
Ethernet Switch 8-Port 10Mbps/100Mbps 208-Pin PQFP Product overview: BCM5327MA1KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5327MA1KQMG can be used for catalog matching and distributor lookup.

Ethernet Switch 8-Port 10Mbps/100Mbps 208-Pin PQFP Product overview: BCM5327MA1KQMG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM5327MA1KQMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - BCM5327MA1KQMG - 863718-BCM5327MA1KQMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM5327MA1KQMG
863718-BCM5327MA1KQMG
Interface - Interface - Telecom - BCM5327MA1KQMG 863718-BCM5327MA1KQMG
Manufacturer: Broadcom Limited Win Source Part Number: 863718-BCM5327MA1KQM G Series: * Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991C7 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: BCM5327MA1KQMGG, BCM5327MA1KQMGG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 863718-BCM5327MA1KQMG
Series: *
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991C7
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: BCM5327MA1KQMGG, BCM5327MA1KQMGG-ND

Buy Now Datasheet
Telecom - BCM5327MA1KQMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now Datasheet
ENTERPRISE SWITCHING

ENTERPRISE SWITCHING

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM5327MA1KQMG
Integrated Circuits (ICs) - Interface - Telecom BCM5327MA1KQMG
ENTERPRISE SWITCHING

ENTERPRISE SWITCHING

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM5327MA1KQMG 863718-BCM5327MA1KQMG BCM5327MA1KQMG BCM5327MA1KQMG BCM5327MA1KQMG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM5327MA1KQMG Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details