Broadcom Inc. Interface - Interface - Controllers - BCM5320MKPBG BCM5320MKPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200595-BCM5320MKPBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200595-BCM5320MKPBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5320MKPBG - 200595-BCM5320MKPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5320MKPBG
200595-BCM5320MKPBG
Interface - Interface - Controllers - BCM5320MKPBG 200595-BCM5320MKPBG
Manufacturer: Broadcom Limited Win Source Part Number: 200595-BCM5320MKPBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200595-BCM5320MKPBG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Controllers - BCM5320MKPBG - ODG (Origin Data Global)
Shenzhen, China
Controllers
BCM5320MKPBG
Controllers BCM5320MKPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site
Interface - Controllers - BCM5320MKPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5320MKPBG
Interface - Controllers BCM5320MKPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Controllers - BCM5320MKPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5320MKPBG
Controllers BCM5320MKPBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM5320MKPBG
Integrated Circuits (ICs) - Interface - Controllers BCM5320MKPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200595-BCM5320MKPBG BCM5320MKPBG BCM5320MKPBG BCM5320MKPBG BCM5320MKPBG
Product Name Interface - Interface - Controllers - BCM5320MKPBG Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
3.3 V quad buffer; 3-state - 74LVT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details