IC SENSOR DUAL TOUCH 49-BGA Product overview: AT42QT5480-CU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, BGA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT5480-CU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1175778-AT42QT5480-C
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: QTwo™
Type: Capacitive Touch Screen Controller
Package: Bulk
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Current - Supply: 4.9 mA
Package / Case: 49-VFBGA
Supplier Device Package: 49-VFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT42QT5480CU;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.31.0001
Mfr: Atmel
Other Names: 2156-AT42QT5480-CU-A
Product Status: Obsolete
RoHS Status: Not applicable
IC SENSOR DUAL TOUCH 49-BGA
IC SENSOR DUAL TOUCH 49-BGA
10-BIT TOUCHSCREEN CONTROLLER
IC SENSOR DUAL TOUCH 49-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-AT42QT5480-CU | 1175778-AT42QT5480-CU | AT42QT5480-CU | AT42QT5480-CU | AT42QT5480-CU |
| Product Name | Dual BGA Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |