U.S. Plastic Corporation Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| 11 Gallon Vittles Vault Stackable Containers 12" x 18" x 15.5". 40+ lbs Dry food capacity. | |
| 12" x 12" x 9.75". 15-20 lbs. Dry food capacity. | |
| 12.3 cu ft (92.5 gal) of storage space. Offers seating or serving space combined with storage. New hinge design for improved accessibility and durability. Maintenance-free and crack-resistant in cold temperatures. | |
| 13.75"L x 21.875"W x 4.5"H | |
| 14" x 14" x 13". 30-35 lbs. Dry food capacity. | |
| 14" x 14" x 20". 50-55 lbs. Dry food capacity. | |
| 14" x 14" x 28". 80+ lbs. Dry food capacity. | |
| 16 Gallon Vittles Vault Stackable Containers 14.5" x 22" x 19". 60+ lbs Dry food capacity. | |
| 16.06"L x 18.875"W x 5.875"H | |
| 16.625"L x 12.187"W x 3.812"H | |
| 19.5"H x 13.5"D x13.5"W. Fill capacity Dog Food 30+ lbs., Cat Kibble 40+ lbs, Mixed Seed 45+ lbs. Based on shape and density. | |
| 24"H x 13.5"D x 13.5"W. Fill capacity - Dog Food 40+ lbs., Cat Kibble 55+ lbs., Mixed Seed 60+ lbs. Based on shape and density. | |
| 5.5" x 5.5" x 11.25". 4-6 lbs Dry food capacity. This compact space efficient size is ideal fro preserving small animal foods, bird seed and makes an excellent travel size... | |
| A unique, patented, 2-piece venting assembly prevents pressure build-up of solvents within the wash bottle. Wash bottles are labeled with six of the most commonly used solvents. These LDPE bottles... | |
| Autoclavable PP heavy-duty construction with stylish rounded octagonal shape for increased rigidity when full. Offset neck for easier filling and pouring. Integral, comfortable blow molded handles for ease of carrying... | |
| Available in a variety of colors to help brighten up anybodys gear. The large opening on our wide-mouth bottles easily accommodates ice cubes, fits most water purifiers and filters, and... | |
| Azlon LDPE Driplok wash bottles feature the only venting system that dispenses solvent as efficiently as a standard wash bottle. This venting system consists of a valve specifically designed to... | |
| Bag-In Dispensers allow users to store and pour fresh food from inside the original bag! Just place the bag inside the container, cut off the top and insert the patented... | |
| Bags are 1.5 mils thick and are made from virgin-grade polypropylene to meet or exceed the Dart Impact Resistance Test requirement of 165 grams per ASTM D1709-98. Bags are translucent... | |
| Brute recycling container without lid. Easy-to-maneuver. Can serve as central collection containers or shipping containers, reducing the amount of handling. Heavy-duty wheels roll easily, even over steps or curbing. Transport... | |
| Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes... | |
| Buddeez' second largest pet food dispensers simplify the storage and handling of today's 44 lbs. bulk pet food bags. Dispenser comes with an attached scoop and it has easy 2... | |
| Built in hand grips for easy carrying. Best for use with dry products. Material meets FDA standards. Cover is not liquid tight and is sold separately. | |
| Carboys are ideal for liquids or powders. Made from food grade chemical resistant HDPE with LDPE neck insert plug that provides maximum security. Heavy duty swing handle aids in carrying. | |
| Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It... | |
| Conserve municipal water supply and cut household water bills by up to 40%. Rain water, free from chlorine and water treatment chemicals, is an excellent water source for lawns, plants... | |
| Container is great for the storing and shipping of parts. Made of high-impact polypropylene, it's tough enough to stand up to being shipped multiple times. Water, oil, and grease proof. | |
| Containers are made from PPCO (a copolymer of polypropylene and HDPE). PPCO offers a higher temperature range while maintaining good impact strength. All lids are made of LLDPE. Designed to... | |
| Cylindrical plastic drum has been developed for the U.S. chemical industry. Because of its special shape, it handles like steel and fiber drums. An additional foot ring ensures safe stacking... | |
| Designed to fit the 2.5 Quart(80 oz.) Measurex Pail, this lid provides a tight fit for spill proof storage. Each lid is printed with easy to read bar codes. | |
| Dimensions: 1.703" Diameter x 1.703" High | |
| Dimensions: 10"L x 10"W x 15.25"H | |
| Dimensions: 10"L x 10"W x 9.75"H | |
| Dimensions: 11-1/2" Diameter x 10-1/4" High | |
| Dimensions: 11-1/2" Diameter x 11-3/8" High | |
| Dimensions: 112mm Diameter x 151mm High. 120mm neck. | |
| Dimensions: 112mm Diameter x 88mm High. 120mm neck. | |
| Dimensions: 12" O.D. x 12" High, 12-1/8" High with cover | |
| Dimensions: 16.5"L x 15.5"W x 30.9"H | |
| Dimensions: 2.156" Diameter x 1.922" High | |
| Dimensions: 2.359" Diameter x 2.702" High | |
| Dimensions: 2.38"L X 1.724"W X 2.62"H (44mm Top Dia.) | |
| Dimensions: 2.578" Diameter x 3.125" High | |
| Dimensions: 2.853"L X 2.142"W X 3.13"H (54mm Top Dia.) | |
| Dimensions: 2.875" Diameter x 3.453" High | |
| Dimensions: 21-5/16"L x 12-5/16"W x 9-1/16"H | |
| Dimensions: 213mm Long x 176mm Wide x 335 High. 2 Gallon/8 liter nominal brim capacity. | |
| Dimensions: 246mm Long x 199mm Wide x 376 High. 3 Gallon/12 liter nominal brim capacity. | |
| Dimensions: 250mm Diameter x 343mm High, Nominal Capacity to Brim: 3 Gallon/12 Liter, Cap Size: 100mm | |
| Dimensions: 282mm Diameter x 429mm High, Nominal Capacity to Brim: 5.5 Gallon/22.5 Liter, Cap Size: 100mm | |
| Dimensions: 282mm Diameter x 483mm High, Nominal Capacity to Brim: 5.5 Gallon/22.5 Liter, Cap Size: 100mm | |
| Dimensions: 286mm Diameter x 389mm High, Nominal Capacity to Brim: 4.5 Gallon/17 Liter, Cap Size: 100mm | |
| Dimensions: 3.578" Diameter x 3.781" High | |
| Dimensions: 3.750" Diameter x 6.687" High | |
| Dimensions: 320mm Long x 245mm Wide x 452 High. 6 Gallon/24 liter nominal brim capacity. | |
| Dimensions: 4-1/8" Diameter x 2-5/8" High | |
| Dimensions: 4-1/8" Diameter x 5-1/4" High | |
| Dimensions: 4.42"L X 2.78"W X 4.72"H (73mm Top Dia.) | |
| Dimensions: 5-1/4" O.D. x 7-1/2" High, 7-5/8" High with cover | |
| Dimensions: 5.406"L X 3.599"W X 5.562"H (93mm Top Dia.) | |
| Dimensions: 6-1/8" Diameter x 7-1/4" High | |
| Dimensions: 6-3/4" O.D. x 9-1/8" High, 9-1/8" High with cover | |
| Dimensions: 6.937"L X 4.687"W X 7.187"H (117mm Top Dia.) | |
| Dimensions: 64mm Diameter x 74mm High. 70mm neck. | |
| Dimensions: 7" Diameter x 7-3/8" High | |
| Dimensions: 7-1/2" Diameter x 9" High | |
| Dimensions: 75mm Diameter x 119mm High. 70mm neck. | |
| Dimensions: 9" O.D. x 10" High, 10-1/8" High with cover | |
| Dispensers are ideal for all kinds of bagged pet foods, bird seed and cat litter. Contents stay fresh in the original bag while pouring with amazing neatness and ease through... | |
| Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature... | |
| Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature... | |
| Easy mobility for general refuse collection and material handling. Heavy duty, one-piece handle provides large, strong grip area. Ground-hugging base is designed for stability even in high winds and on... | |
| Easy mobility for general refuse collection and material handling. Heavy-duty, 8" wheels afford easy mobility, even over steps or curbing. Attached hinged lid fits tightly; swings back and locks. Tough... | |
| Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. | |
| Eyewash bottle features built-in eyecup. Lid on eyecup prevents dust particles from falling into the eyecup. Bottle features complete directions for use. | |
| Flat rectangular bottles store on a shelf like books in a library. The unique design maximizes shelf space used for storing and dispensing frequently used liquids. The spigot threads into... | |
| For maximum protection and efficiency when autoclaving materials. Clavies transparent, autoclave bags are made of polypropylene .05 mm (.002") thick. Fill the bag with used petri dishes, membrane filters, culture... | |
| For those who prefer a roomy bottle with a smaller opening, Nalgene offers a narrow-mouth loop-top bottle. It offers all the same advantages as the wide-mouth, with a top that... | |
| For use in areas of high paper generation, such as near copiers, printers and in mailrooms. Contains Post Consumer Recycled Resin (PCR) exceeding EPA guidelines. Station containers serve as a... | |
| Handy canister features an extra-large flip top lid for quick and easy access to fresh pet treats of all sizes. The ideal storage solution for: biscuits (all sizes!), bones, raw... | |
| HDPE bottle features a unique space-saving design, making this sturdy bottle ideal for a variety of liquid storage and shelf dispensing applications. Bottle has a sidewall anti-bulge feature or a... | |
| Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans... | |
| Ideal for rinsing glassware, these polypropylene baskets with lids are simply inverted for easy draining. They can also be used for trasporting small laboratory animals. Steam autoclavable at 121 C. | |
| Industry leader in waste and material handling applications. All-plastic, professional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims... | |
| Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims... | |
| Industry leader in waste and material handling applications. Double-ribbed base increases stability and dragging capacity. Certified to NSF International Std. #2 and Std. #21. 2632/2637-88, 2643/2647-88, 2655/2657-88 are California State... | |
| Jars are ideal for fluid transfer in the lab or field when used with a fluid-transfer closure. 70mm neck on these bottles fits various blenders, fixtures and closures with Mason... | |
| Jars are supplied with an insert and HDPE cap. The large neck make them suitable for powders and solid specimens. | |
| Keeps coffee fresh inside the original bag. Clear container enables identification of flavors, brands and varieties of coffee. Features a stackable lid with handy flip top, and a long-handled scoop... | |
| Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost... | |
| Made of High Molecular Weight, High-Density (HMHD) Polyethylene these bright orange-red bags are printed with the biohazard symbol and a sterilization indicator patch that darkens when exposed to steam sterilization. | |
| Made of tough, unbreakable, high-density polyethylene resin. Is lightweight, handle pours without spilling. Meets FDA standards. For chemical, food, photo, and drug companies, laundries, laboratories and more. Not for fuels... | |
| Made of tough, unbreakable, high-density polyethylene resin. Is lightweight, heavy-duty handle pours without spilling. Meets FDA standards. For chemical, food, photo, and drug companies, laundries, laboratories and more. Has 3/4"... | |
| Makes storing and dispensing from bulk-size bags easy as pie! Ideal for large cereal bags, pasta, snacks, rice you name it. Features our easy-grip handle and patented Dual-Pour flip lid...Pour... | |
| Material meets FDA standards. 4 gal. pail is as pictured, but cover is not liquid tight. 5 gal. has handle that connects diagonally. | |
| Molded of white plastic, these pans have a sturdy construction which provides many uses in laboratories, plants and kitchens. Expands sink space with more washing and soaking room. Great for... | |
| More capacity for storage or refuse collection. Square shape offers up to 14% more capacity than round containers. Nesting handles allow secure fit for side-by-side use. Rounded corners and smooth... | |
| Mutli-lingual wide mouth wash bottles featuring the patented Driplok vapor venting valve that prevents solvent drips. Wash bottles are indelibly printed in 4 languages including English, French, German and Spanish. | |
| Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for... | |
| Offering seating combined with storage, these deck boxesare great for storing grill accessories, garden tools, small cushions and more. Its the only resin deck box available with double-walled construction providing... | |
| Our natural clear, round containers feature re-curved handles for easy lifting, stacking ledges to prevent bacteria, and will withstand temperatures from 0 to 230 F. | |
| PanSaver bags improve food safety, enhance food quality and reduce your costs. No more soaking or scrubbing and clean-up is quick and easy. Grease goes in the trash not down... | |
| Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable... | |
| Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity... | |
| Product size: 14.59" x 19.7" x 6.7". Unique slim design is easy to carry, perfect for travel and makes storage a snap. Tightly-sealing hinged, split-lid with convenient cup holders on... | |
| ProServe carries keep hot foods hot and cold foods cold. They allow you to pack, load, move, unload and serve with ease and confidence. All carriers can be stacked for... | |
| Residential floats are air-filled, making them lighter and easier to assemble. The environmentally friendly floats are made of tough virgin polyethylene with ultraviolet inhibitors to prevent sun damage. The rotationally... | |
| Rugged polypropylene carboys with a molded-in bung to accept the polypropylene spigot that can be operated with one hand. Carboys also available without spigot. The 83mm polypropylene buttress screw cap... | |
| Seamless construction, rounded corners and smooth walls for easy cleaning. The patent pending scoop hook system allows the scoop to be stored inside the bin and out of the product... | |
| Seamless, high-density polyethylene flow through tubes with a solid bottom and molded rim. The baskets withstand acids and alkalies up to 180F. Perforations are .080" on the sides and .135"... | |
| Set includes one each of a 500 ml, 1000 ml, 2000 ml, 3000 ml and 5000 ml pitcher. | |
| Small but tough, these heavy duty all-purpose stackable storage solutions are great for any work bench or craft and hobby station. Stores nails, screws, nuts, bolts, pins...ANY small hardware you... | |
| Space-efficient and economical. Swing top conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and... | |
| Spills are inevitable and a major hazard. Rubbermaid Lobby Pro is a compact solution. Great for use in food, retail, or industrial environments. | |
| Stainless steel graduated measures offer an easy-to-grip handle and smooth pour spout. Measures are flo-spun stainless steel with raised graduations. NSF approved. | |
| Stainless steel graduated measures offer an easy-to-grip handle and smooth pour spout. Measures are flo-spun stainless steel with raised graduations. | |
| Stor-Keeper containers are made from high density polyethylene bodies and low density polyethylene lids. Melting point is 239 to 266F. Freezer safe and safe for microwave defrosting and reheating. Sold... | |
| Stores and pours fresh from inside the original bag. Perfect for bagged cereals, snacks and more. BPA-Free food grade plastic; use as a 1 quart size dry food keeper if... | |
| Super-tough clear Polycarbonate offers the ultimate durability and allows quick identification of contents. Exclusive Carlisle Spoonable bottom for increased yield and less food waste. Tight double-sealing lids protect against spills... | |
| The 1 Gallon HDPE Pryoff Container is 7.16" diameter and 7.58"H. Print dimensions: 5" x 20-1/2" - 1/2" gap in | |
| The 16 oz. HDPE Pryoff Container is 3.68" diameter and 4.19"H. Print dimensions: 2-3/4" x 10-3/8" - 1/2" gap in | |
| The 20" X 30" bag is perfect for your laptop(all sizes), gaming systems, radios and extra accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction... | |
| The 3" opening permits easier filling. This carboy is ready to use with solutions or mixing of chemical concentrates. Features trouble free spigot with a spout that will fit into... | |
| The 32 oz. HDPE Pryoff Container is 4.76" diameter and 4.75"H. Print dimensions: 3-3/8" x 13-1/4" - 3/8" gap in | |
| The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The... | |
| The 64 oz. HDPE Pryoff Container is 5.87" diameter and 5.75"H. Print dimensions: 3-1/2" x 17" - 1/2" gap in | |
| The 8 oz. HDPE Pryoff Container is 3.08" diameter and 3.18"H. Print dimensions: 2" x 8-3/8" - 3/8" gap in | |
| The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full... | |
| The 8" X 8" bag is perfect for your cell phones, ipods, MP3, thumbdrives, GPS and smaller cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer... | |
| The Comfort Grip series fast food trays are designed for quick service restaurants, cafeterias, food courts, schools and healthcare operators. Comfort Grip trays are manufactured from plastic resin that meets... | |
| The design of these containers allow stacking up to 5 or more high when full. Made of polyethylene which withstands boiling water and freezing temperatures. The snap on, air-tight covers... | |
| The design of these containers allow stacking up to 5 or more high when full. The rounded and smooth inside corners allow easy cleaning. Made of polypropylene which withstands boiling... | |
| The design of these containers permits stacking up to 5 or more high when full. The rounded and smooth insde corners permits easy cleaning. They are made of heavy duty... | |
| The follow up to our popular round Winpak tight head pail offers these advantages: Safe, snug fit aboard pallet. Increases stacking and shipping performance. No wasted pallet space. Maximizes shipping... | |
| The Fort-Pak is a rigid plastic drum molded of high density polyethylene. Features a 2" closure and a center 3/4" NPT reducer in the cap. This translucent carboy meets FDA... | |
| The freshest way to keep and dispense sliced bread! Place the bread bag inside, fold the excess wrapper over the outside, and pull down on the outer wrapper to dispense... | |
| The ideal storage solution for 4 and 5 lbs. bags of sugar. Easy-grip handle makes lifting and pouring a breeze! Patented Dual-Pour flip lid enables both scoop access and controlled... | |
| The Lok-Rim fibre drum is ideal for a variety of products- dry, solid , semi-liquid and even liquid, with a polyethylene insert. Offer unusually low tare weight and considerable strength... | |
| The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257):... | |
| The newly designed pour corners of the Super Pan V are up to 300% stronger and will resist dents and dings in the toughest kitchen environments. Since corners won't bend,... | |
| The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high... | |
| These aluminum pans are larger and deeper. Dishes are made of lightweight aluminum foil and are disposable. May be used as a weighing dish, evaporating dish, parts container or dust... | |
| These are high density polyethylene containers with molded-in handles and postivie-lock lids. NSF listed and meets FDA standards. They are excellent for many applications. Containers and lids are sold separately. | |
| These bins are the perfect size for attaching to a cart and making clean up fast and easy. Convert the utility cart to an attractive, efficient bussing system with use... | |
| These bottles are made of translucent and low density polyethylene (LDPE). The distinguishing feature that these bottles contain is the built-in delivery tube making it a one-piece wash bottle. These... | |
| These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range... | |
| These containers are equipped with an attached scoop so it's always handy. Flip lid convenience. Stackable design. Perfect pantry size for storing coffee, snacks, seasoning, sweetener, oats, cereal, flour and... | |
| These containers are suited for use in food, chemical, swimming pool, and water conditioning industry, and also in the transport of many hazardous materials. 100% tested, Dekalit containers are designed... | |
| These fiber drums are popular for dry and solid product packaging, as well as general waste disposal. The transport style is a sturdy, single wall construction with a telescoping cover... | |
| These high density polyethylene jerricans have a unique spout with a built-in air vent for smooth pouring. The 20cm (8") long spout also retracts into the threaded collar to conserve... | |
| These low density polyethylene dispenser bottles feature a graduated clear PMP measuring cup that slides up and down on the vertical polyethylene tube for easy adjustment. The variation in height... | |
| These stackable HDPE containers optimize space utilization for storage and shipping. Integrated handles ensure exceptional strength and durability while interlocking top and bottom designs ensure secure stacking. These are UN... | |
| These unique stackable stor-keeper containers are available in 4 sizes. Containers are air-tight for safe food storage and locking in freshness. Stain and odor-resistant. Side grip handle. Featuring an unique... | |
| These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when... | |
| This 1 oz. round bottle has a two-piece push and turn cap that is child resistant. The bottles are made within USP "Tight" specifications. Bottles have crisp easy-to-read graduations in... | |
| This 1000 ml Short Form Polypropylene Pitcher is 5.8" diameter x 5.25" high OD and 4" diameter x 5.25" high ID. | |
| This 1000 ml Tall Form Polypropylene Pitcher is 5" diameter x 6.1" high OD and 3.5" diameter x 6.1" high ID. | |
| This 2 gallon, refillable beverage container comes with a white easy touch spout for dispensing and a screw on cap for filling. It has convenient carry handle and fits easily... | |
| This 2 oz. oval bottle has a two-piece push and turn cap that is child resistant. The bottles are made within USP "Tight" specifications. Bottles have crisp easy-to-read graduations in... | |
| This 2000 ml Short Form Polypropylene Pitcher is 7.1" diameter x 6.6" high OD and 5.1" diameter x 6.6" high ID. | |
| This 2000 ml Tall Form Polypropylene Pitcher is 6.5" diameter x 8.5" high OD and 4.5" diameter x 8.5" high ID. | |
| This 250 ml Tall Form Polypropylene Pitcher is 3.6" diameter x 4" high OD and 2.80" diameter x 4" high ID. | |
| This 3 quart stackable beverage container comes with a white easy touch spout for dispensing, a screw on cap for filling and a built in handle for transporting. Its small... | |
| This 3000 ml Short Form Polypropylene Pitcher is 8.5" diameter x 7.25" high OD and 5.9" diameter x 7.25" high ID. | |
| This 5 quart stackable beverage container comes with a white easy touch spout for dispensing, a screw on cap for filling and a built in handle for transporting. Its small... | |
| This 500 ml Short Form Polypropylene Pitcher is 4.5" diameter x 4.6" high OD and 3.2" diameter x 4.6" high ID. | |
| This 500 ml Tall Form Polypropylene Pitcher is 4.4" diameter x 5" high OD and 3" diameter x 5" high ID. | |
| This 5000 ml Short Form Polypropylene Pitcher is 9.5" diameter x 9" high OD and 6.75" diameter x 9" high ID. | |
| This 8 oz. oval bottle has a two-piece push and turn cap that is child resistant. The bottles are made within USP "Tight" specifications. Bottles have crisp easy-to-read graduations in... | |
| This carrier is constructed of conventional polyethylene. It is resilient, cushions glassware. The compartment sizes: 1 - 14" L x 3-3/4" W and 2 - 6-78" L x 3-3/4" W. | |
| This high density polyethylene carboy meets FDA standards. Features a screw closure with a center 3/4" NPT reducer in cap and also, a carrying handle. Can easily see the liquid... | |
| This high density polyethylene container is tough, chemically compatible with more lading than low density composites. Ideal for use with pharmaceuticals, food, and cosmetics. This non-corrosive container is one-piece molded... | |
| This larger Bag-In Dispenser allows users to store and pour large bags of dry food. The convenient hand grips make handling larger food bags easy and neat. Users can lift... | |
| This lightweight, rectangular shaped, high density polyethylene container features a convenient carrying handle. The straight wall is 9-3/16" x 2-5/8" x 14-5/8" high. The graduations are at 1, 2, 3,... | |
| This Natural 10 Liter Baritainers Jerry Can is 8.75"L x 7.25"W x 12"H. It weighs 1.3 lbs. UN Code = 3H1/X1.2/250. Comes with a dust cover (pictured). 50mm (DIN 50)... | |
| This Natural 20 Liter Baritainers Jerry Can is 11.16"L x 10.18"W x 15.11"H. It weighs 2.7 lbs. Overflow = 21.2 liter. UN Code = 3H1/Y1.8/100. Comes with a dust cover. | |
| This Natural 4 Liter Baritainers Jerry Can is 7.25"L x 5.5"W x 8.3"H. It weighs .6 lbs. UN Code = 3H1/X1.2/250/11/MEX/ FSA/NORMEX 435. Comes with a dust cover (pictured). 50mm... | |
| This Natural 5 Liter Baritainers Jerry Can is 7.5"L x 5.7"W x 9.2"H. It weighs .6 lbs. UN Code = 3H1/Y/150. Comes with a dust cover (pictured). 50mm (DIN 50)... | |
| This polyethylene storage and shipping drum is tough and unbreakable. Features two retractable handles on top to assist in handling filled containers. It has two closures on top for filling... | |
| This rectangular seamless container is made of tough, impact resistant, high density polyethylene resin. It is lightweight with a handle for easy pouring. Features 1/2 gallon graduations and a 63mm... | |
| This rigid high-density polyethylene carboy features a unique molded fitting to insure full drainage and comes with a spigot. It is impact resistant and lightweight with the rugged handle. Meets... | |
| This versatile modular liquid handling series fits all your needs. Whether sampling from drums or rail cars, stilling vats or dipping chemical from a bathwe have the configuration to fill... | |
| This White 10 Liter Baritainers Jerry Can is 8.75"L x 7.25"W x 12"H. It weighs 1.3 lbs. UN Code = 3H1/X1.2/250. Comes with a dust cover (pictured). 50mm (DIN 50)... | |
| This White 20 Liter Baritainers Jerry Can is 11.16"L x 10.18"W x 15.11"H. It weighs 2.7 lbs. Overflow = 21.2 liter. UN Code = 3H1/Y1.8/100. Comes with a dust cover. | |
| This White 4 Liter Baritainers Jerry Can is 7.25"L x 5.5"W x 8.3"H. It weighs .6 lbs. UN Code = 3H1/X1.2/250/11/MEX/ FSA/NORMEX 435. Comes with a dust cover. 50mm (DIN... | |
| This White 5 Liter Baritainers Jerry Can is 7.5"L x 5.7"W x 9.2"H. It weighs .6 lbs. UN Code = 3H1/X1.2/250/11/MEX/ FSA/NORMEX 192. Comes with a dust cover (pictured). 50mm... | |
| Through sturdy construction and substantial potential design qualities this container maintains the rigidity and integrity throughout transport. A container that sends the message to users that this is a product... | |
| Trays are useful for the transport and benchtop storage of vials, bottle, containers, instruments and various laboratory accessories. They are made of food grade high impact polystyrene and are very... | |
| Wash, drain, crisp and store in a single container. Produce storage and crisper container. Built-in reservoir lets water drain continuously. Containers roll easily from receiving dock to sink to cooler. | |
| Weather-tight dispenser keeps charcoal fresh, dry... always ready to pour! The makers of Kingsford charcoal recommend that charcoal be stored inside the original bag. Our patented dispenser, with its Bag-Gripper... | |
| Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. | |
| With the Quik Clik Seal, TakeAlongs lids click into place letting you know when contents are secured. The lids have ridges for easy stacking, and the bases have graduation marks... |
| << Prev |