U.S. Plastic Corporation Nalgene Leakproof Jugs 73002

Description
Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.
Description
Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Suppliers

Company
Product
Description
Supplier Links
Nalgene Leakproof Jugs - 73002 - U.S. Plastic Corporation
Lima, OH, USA
Nalgene Leakproof Jugs
73002
Nalgene Leakproof Jugs 73002
Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 195mm Diameter x 385mm High, Cap Size: 53B, Neck ID: 39mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 73002
Product Name Nalgene Leakproof Jugs
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details