U.S. Plastic Corporation Rain Barrel 74108

Description
Conserve municipal water supply and cut household water bills by up to 40%. Rain water, free from chlorine and water treatment chemicals, is an excellent water source for lawns, plants and gardens. The use of rain barrels lowers municipal water demands and saves energy at water treatment facilities by reducing water pollution and storm water runoff. Unique shape and neutral color blends into any garden-space. 208 liter / 55 gallon Constructed of up to 50% recycled materials; mosquito mesh keeps bugs and leaf debris out. The lid is screwed onto base for added safety and it easily accommodates existing downspouts. The overflow hose can be linked to another barrel or can be directed away from the house. The installation instructions, spigot, screws, overflow hose and clamp are included. Top outlet 3/4" GHT, bottom outlet 1/2" NPT.
Description
Conserve municipal water supply and cut household water bills by up to 40%. Rain water, free from chlorine and water treatment chemicals, is an excellent water source for lawns, plants and gardens. The use of rain barrels lowers municipal water demands and saves energy at water treatment facilities by reducing water pollution and storm water runoff. Unique shape and neutral color blends into any garden-space. 208 liter / 55 gallon Constructed of up to 50% recycled materials; mosquito mesh keeps bugs and leaf debris out. The lid is screwed onto base for added safety and it easily accommodates existing downspouts. The overflow hose can be linked to another barrel or can be directed away from the house. The installation instructions, spigot, screws, overflow hose and clamp are included. Top outlet 3/4" GHT, bottom outlet 1/2" NPT.

Suppliers

Company
Product
Description
Supplier Links
Rain Barrel - 74108 - U.S. Plastic Corporation
Lima, OH, USA
Rain Barrel
74108
Rain Barrel 74108
Conserve municipal water supply and cut household water bills by up to 40%. Rain water, free from chlorine and water treatment chemicals, is an excellent water source for lawns, plants and gardens. The use of rain barrels lowers municipal water demands and saves energy at water treatment facilities by reducing water pollution and storm water runoff. Unique shape and neutral color blends into any garden-space. 208 liter / 55 gallon Constructed of up to 50% recycled materials; mosquito mesh keeps bugs and leaf debris out. The lid is screwed onto base for added safety and it easily accommodates existing downspouts. The overflow hose can be linked to another barrel or can be directed away from the house. The installation instructions, spigot, screws, overflow hose and clamp are included. Top outlet 3/4" GHT, bottom outlet 1/2" NPT.

Conserve municipal water supply and cut household water bills by up to 40%. Rain water, free from chlorine and water treatment chemicals, is an excellent water source for lawns, plants and gardens. The use of rain barrels lowers municipal water demands and saves energy at water treatment facilities by reducing water pollution and storm water runoff. Unique shape and neutral color blends into any garden-space. 208 liter / 55 gallon Constructed of up to 50% recycled materials; mosquito mesh keeps bugs and leaf debris out. The lid is screwed onto base for added safety and it easily accommodates existing downspouts. The overflow hose can be linked to another barrel or can be directed away from the house. The installation instructions, spigot, screws, overflow hose and clamp are included. Top outlet 3/4" GHT, bottom outlet 1/2" NPT.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 74108
Product Name Rain Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details