U.S. Plastic Corporation Plastic Shipping Containers & Drums 74067

Description
These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range of filling temperatures. This all plastic drum is corrosion resistant and compatible with a broad range of products from hazardous chemicals to foods. It is completely self-supporting. Features a 2" NPT plug and one 2" buttress, and accomodates standard filling and emptying devices. All drums have a UV inhibitor. Is not for fuels or oils, but can be used horizontally or vertically. Can be stacked 3 high. Blue meets FDA standards. UN/1H1/Y1.8/100
Description
These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range of filling temperatures. This all plastic drum is corrosion resistant and compatible with a broad range of products from hazardous chemicals to foods. It is completely self-supporting. Features a 2" NPT plug and one 2" buttress, and accomodates standard filling and emptying devices. All drums have a UV inhibitor. Is not for fuels or oils, but can be used horizontally or vertically. Can be stacked 3 high. Blue meets FDA standards. UN/1H1/Y1.8/100

Suppliers

Company
Product
Description
Supplier Links
Plastic Shipping Containers & Drums - 74067 - U.S. Plastic Corporation
Lima, OH, USA
Plastic Shipping Containers & Drums
74067
Plastic Shipping Containers & Drums 74067
These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range of filling temperatures. This all plastic drum is corrosion resistant and compatible with a broad range of products from hazardous chemicals to foods. It is completely self-supporting. Features a 2" NPT plug and one 2" buttress, and accomodates standard filling and emptying devices. All drums have a UV inhibitor. Is not for fuels or oils, but can be used horizontally or vertically. Can be stacked 3 high. Blue meets FDA standards. UN/1H1/Y1.8/100

These closed head containers are blow molded with improved performance characteristics of high molecular weight high density polyethylene. It can withstand the rigors of distribution and permits a wide range of filling temperatures. This all plastic drum is corrosion resistant and compatible with a broad range of products from hazardous chemicals to foods. It is completely self-supporting. Features a 2" NPT plug and one 2" buttress, and accomodates standard filling and emptying devices. All drums have a UV inhibitor. Is not for fuels or oils, but can be used horizontally or vertically. Can be stacked 3 high. Blue meets FDA standards. UN/1H1/Y1.8/100

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 74067
Product Name Plastic Shipping Containers & Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Tanks - 1218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details