U.S. Plastic Corporation Chemware FEP Gas Sampling Bags 76120

Description
Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost all chemicals. Low permeability of FEP limits sample loss. Feature a nickel-plated, brass on/off valve that accepts 1/4"I.D. flexible tubing or with PTFE/silicone septum in polypropylene housing for use with a hypodermic needle. Easy to use. Unlimited storage life prior to use. Can be used for gas sample analysis, extracting air samples from smokestack exhaust systems, monitoring air quality or calibrating instruments in the field. Individually packaged.
Description
Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost all chemicals. Low permeability of FEP limits sample loss. Feature a nickel-plated, brass on/off valve that accepts 1/4"I.D. flexible tubing or with PTFE/silicone septum in polypropylene housing for use with a hypodermic needle. Easy to use. Unlimited storage life prior to use. Can be used for gas sample analysis, extracting air samples from smokestack exhaust systems, monitoring air quality or calibrating instruments in the field. Individually packaged.

Suppliers

Company
Product
Description
Supplier Links
Chemware FEP Gas Sampling Bags - 76120 - U.S. Plastic Corporation
Lima, OH, USA
Chemware FEP Gas Sampling Bags
76120
Chemware FEP Gas Sampling Bags 76120
Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost all chemicals. Low permeability of FEP limits sample loss. Feature a nickel-plated, brass on/off valve that accepts 1/4"I.D. flexible tubing or with PTFE/silicone septum in polypropylene housing for use with a hypodermic needle. Easy to use. Unlimited storage life prior to use. Can be used for gas sample analysis, extracting air samples from smokestack exhaust systems, monitoring air quality or calibrating instruments in the field. Individually packaged.

Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost all chemicals. Low permeability of FEP limits sample loss. Feature a nickel-plated, brass on/off valve that accepts 1/4"I.D. flexible tubing or with PTFE/silicone septum in polypropylene housing for use with a hypodermic needle. Easy to use. Unlimited storage life prior to use. Can be used for gas sample analysis, extracting air samples from smokestack exhaust systems, monitoring air quality or calibrating instruments in the field. Individually packaged.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 76120
Product Name Chemware FEP Gas Sampling Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details