U.S. Plastic Corporation Greif O-55FR Open Head Poly Drums 76524

Description
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.
Description
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Suppliers

Company
Product
Description
Supplier Links
Greif O-55FR Open Head Poly Drums - 76524 - U.S. Plastic Corporation
Lima, OH, USA
Greif O-55FR Open Head Poly Drums
76524
Greif O-55FR Open Head Poly Drums 76524
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 76524
Product Name Greif O-55FR Open Head Poly Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Compartment Boxes - 1246592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 2.36 inch (60 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details