U.S. Plastic Corporation Winpak Tight Head Pail 75030

Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.
Description
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Suppliers

Company
Product
Description
Supplier Links
Winpak Tight Head Pail - 75030 - U.S. Plastic Corporation
Lima, OH, USA
Winpak Tight Head Pail
75030
Winpak Tight Head Pail 75030
Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentra tes, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Winpak Tight Head Pail is a self-supporting plastic container constructed of high molecular weight, high density polyethylene, and is designed for the secure, dependable shipment and storage of liquid products. Winpak is cylindrical in shape with spout placement in line with the sidewall for maximum removal of product during dispensing. The unit is also equipped with a swing handle on the top face. Meets UN Packaging Type 1H1 and applicable FDA regulations. Has the standard 70mm liquid tight cap with 3/4" NPT center. Ideal for use with sanitary chemicals, flavorings/concentrates, edible oils, pharmaceutical preps, ag-chem chemicals, NEC photochemical x-ray & electronic diagnostic substances, misc. food & kindred products, powders. Not for fuels or oils. Neck size is 70mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 75030
Product Name Winpak Tight Head Pail
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details