U.S. Plastic Corporation Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars 81063

Description
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 125ml jars have white polypropylene closures with recessed tops for stacking. 125 sizes fit Osterizer and other blenders that have Mason Jar threads; recommended for use with Fluid Transfer Closure. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Caps Size: 70mm, Neck ID: 64mm.
Description
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 125ml jars have white polypropylene closures with recessed tops for stacking. 125 sizes fit Osterizer and other blenders that have Mason Jar threads; recommended for use with Fluid Transfer Closure. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Caps Size: 70mm, Neck ID: 64mm.

Suppliers

Company
Product
Description
Supplier Links
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars - 81063 - U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars
81063
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars 81063
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 125ml jars have white polypropylene closures with recessed tops for stacking. 125 sizes fit Osterizer and other blenders that have Mason Jar threads; recommended for use with Fluid Transfer Closure. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Caps Size: 70mm, Neck ID: 64mm.

Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 125ml jars have white polypropylene closures with recessed tops for stacking. 125 sizes fit Osterizer and other blenders that have Mason Jar threads; recommended for use with Fluid Transfer Closure. Meets FDA Standards. Dimensions: 64mm Diameter x 74mm High, Caps Size: 70mm, Neck ID: 64mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 81063
Product Name Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Packaging for Ceramic Inserts - 5-3/16 X 3-1/4 X 1 (132x82.75x26mm) MULTI BOX PP - MB132 - MOCAP LLC
Specs
Container Type Box
Height 1.19 inch (30.3 mm)
Width 3.5 inch (88.8 mm)
View Details