U.S. Plastic Corporation StorPlus Color-Coded Food Storage Boxes 85282

Description
Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily integrated to your existing zone isolation program. Use red for raw meat, blue for fish, green for produce, yellow for poultry, and clear for dairy and cooked foods as part of a complete HACCP Program. The reinforced top and bottom corners on both box and lid help prevent chipping and cracking and the easy-grip handles have structural rib reinforcement to provide extra support for heavy loads. All sizes stack for easy, efficient storage and will fit standard carts and racks. They will also stack with other boxes on the market. StorPlus Boxes and Lids' date indicator helps promote organized food storage, makes inventory checks quick and easy. Use every day to organize and inventory kitchen supplies and equipment. Use in catering for storage and transporting of foods, beverages, linens, and supplies. They can also be used to serve and display ice and iced beverages. They double as dough proofing bus boxes, ware washing tubs for kitchen overflow, or remote locations. The "Lock-Tight" lids can be reversed and used as bun pan or tray. 18" x 12" boxes have quart, gallon, and liter capacity indicators on the side for quick inventory checks; perfect for "prepping" and "portioning" of foods. 26" x 18" colander is ideal for storing, draining, thawing, and marinating foods; keeps lettuce crisp, thaws and drains fish on ice, marinates chicken, etc. Colander fits 18" x 26" x 6" or deeper boxes. Boxes and lids are dish washer safe and their smooth interior surface makes cleaning easy. NSF Listed. Polycarbonate provides easy visibility, superior resistance to food acids and oils and withstands temperatures from -40F to 212F.
Description
Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily integrated to your existing zone isolation program. Use red for raw meat, blue for fish, green for produce, yellow for poultry, and clear for dairy and cooked foods as part of a complete HACCP Program. The reinforced top and bottom corners on both box and lid help prevent chipping and cracking and the easy-grip handles have structural rib reinforcement to provide extra support for heavy loads. All sizes stack for easy, efficient storage and will fit standard carts and racks. They will also stack with other boxes on the market. StorPlus Boxes and Lids' date indicator helps promote organized food storage, makes inventory checks quick and easy. Use every day to organize and inventory kitchen supplies and equipment. Use in catering for storage and transporting of foods, beverages, linens, and supplies. They can also be used to serve and display ice and iced beverages. They double as dough proofing bus boxes, ware washing tubs for kitchen overflow, or remote locations. The "Lock-Tight" lids can be reversed and used as bun pan or tray. 18" x 12" boxes have quart, gallon, and liter capacity indicators on the side for quick inventory checks; perfect for "prepping" and "portioning" of foods. 26" x 18" colander is ideal for storing, draining, thawing, and marinating foods; keeps lettuce crisp, thaws and drains fish on ice, marinates chicken, etc. Colander fits 18" x 26" x 6" or deeper boxes. Boxes and lids are dish washer safe and their smooth interior surface makes cleaning easy. NSF Listed. Polycarbonate provides easy visibility, superior resistance to food acids and oils and withstands temperatures from -40F to 212F.

Suppliers

Company
Product
Description
Supplier Links
StorPlus Color-Coded Food Storage Boxes - 85282 - U.S. Plastic Corporation
Lima, OH, USA
StorPlus Color-Coded Food Storage Boxes
85282
StorPlus Color-Coded Food Storage Boxes 85282
Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily integrated to your existing zone isolation program. Use red for raw meat, blue for fish, green for produce, yellow for poultry, and clear for dairy and cooked foods as part of a complete HACCP Program. The reinforced top and bottom corners on both box and lid help prevent chipping and cracking and the easy-grip handles have structural rib reinforcement to provide extra support for heavy loads. All sizes stack for easy, efficient storage and will fit standard carts and racks. They will also stack with other boxes on the market. StorPlus Boxes and Lids' date indicator helps promote organized food storage, makes inventory checks quick and easy. Use every day to organize and inventory kitchen supplies and equipment. Use in catering for storage and transporting of foods, beverages, linens, and supplies. They can also be used to serve and display ice and iced beverages. They double as dough proofing bus boxes, ware washing tubs for kitchen overflow, or remote locations. The "Lock-Tight" lids can be reversed and used as bun pan or tray. 18" x 12" boxes have quart, gallon, and liter capacity indicators on the side for quick inventory checks; perfect for "prepping" and "portioning" of foods. 26" x 18" colander is ideal for storing, draining, thawing, and marinating foods; keeps lettuce crisp, thaws and drains fish on ice, marinates chicken, etc. Colander fits 18" x 26" x 6" or deeper boxes. Boxes and lids are dish washer safe and their smooth interior surface makes cleaning easy. NSF Listed. Polycarbonate provides easy visibility, superior resistance to food acids and oils and withstands temperatures from -40F to 212F.

Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily integrated to your existing zone isolation program. Use red for raw meat, blue for fish, green for produce, yellow for poultry, and clear for dairy and cooked foods as part of a complete HACCP Program. The reinforced top and bottom corners on both box and lid help prevent chipping and cracking and the easy-grip handles have structural rib reinforcement to provide extra support for heavy loads. All sizes stack for easy, efficient storage and will fit standard carts and racks. They will also stack with other boxes on the market. StorPlus Boxes and Lids' date indicator helps promote organized food storage, makes inventory checks quick and easy. Use every day to organize and inventory kitchen supplies and equipment. Use in catering for storage and transporting of foods, beverages, linens, and supplies. They can also be used to serve and display ice and iced beverages. They double as dough proofing bus boxes, ware washing tubs for kitchen overflow, or remote locations. The "Lock-Tight" lids can be reversed and used as bun pan or tray. 18" x 12" boxes have quart, gallon, and liter capacity indicators on the side for quick inventory checks; perfect for "prepping" and "portioning" of foods. 26" x 18" colander is ideal for storing, draining, thawing, and marinating foods; keeps lettuce crisp, thaws and drains fish on ice, marinates chicken, etc. Colander fits 18" x 26" x 6" or deeper boxes. Boxes and lids are dish washer safe and their smooth interior surface makes cleaning easy. NSF Listed. Polycarbonate provides easy visibility, superior resistance to food acids and oils and withstands temperatures from -40F to 212F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 85282
Product Name StorPlus Color-Coded Food Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details