U.S. Plastic Corporation 5 Gallon Rectangular Winpak 75038

Description
The follow up to our popular round Winpak tight head pail offers these advantages: Safe, snug fit aboard pallet. Increases stacking and shipping performance. No wasted pallet space. Maximizes shipping and storage savings. Ample label/screen decoration area. Constructed of high molecular, high density polyethylene, the Rectangular Winpak features an integral 70mm opening, and an 18mm pouring vent with its own accompanying screwcap. The unit is also equipped with the popular Winpak style swing handle on the top face to facilitate easy lifting and handling. Meets UN Packaging Type 3H1Y18100 and applicable FDA regulations.
Description
The follow up to our popular round Winpak tight head pail offers these advantages: Safe, snug fit aboard pallet. Increases stacking and shipping performance. No wasted pallet space. Maximizes shipping and storage savings. Ample label/screen decoration area. Constructed of high molecular, high density polyethylene, the Rectangular Winpak features an integral 70mm opening, and an 18mm pouring vent with its own accompanying screwcap. The unit is also equipped with the popular Winpak style swing handle on the top face to facilitate easy lifting and handling. Meets UN Packaging Type 3H1Y18100 and applicable FDA regulations.

Suppliers

Company
Product
Description
Supplier Links
5 Gallon Rectangular Winpak - 75038 - U.S. Plastic Corporation
Lima, OH, USA
5 Gallon Rectangular Winpak
75038
5 Gallon Rectangular Winpak 75038
The follow up to our popular round Winpak tight head pail offers these advantages: Safe, snug fit aboard pallet. Increases stacking and shipping performance. No wasted pallet space. Maximizes shipping and storage savings. Ample label/screen decoration area. Constructed of high molecular, high density polyethylene, the Rectangular Winpak features an integral 70mm opening, and an 18mm pouring vent with its own accompanying screwcap. The unit is also equipped with the popular Winpak style swing handle on the top face to facilitate easy lifting and handling. Meets UN Packaging Type 3H1Y18100 and applicable FDA regulations.

The follow up to our popular round Winpak tight head pail offers these advantages: Safe, snug fit aboard pallet. Increases stacking and shipping performance. No wasted pallet space. Maximizes shipping and storage savings. Ample label/screen decoration area. Constructed of high molecular, high density polyethylene, the Rectangular Winpak features an integral 70mm opening, and an 18mm pouring vent with its own accompanying screwcap. The unit is also equipped with the popular Winpak style swing handle on the top face to facilitate easy lifting and handling. Meets UN Packaging Type 3H1Y18100 and applicable FDA regulations.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 75038
Product Name 5 Gallon Rectangular Winpak
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details