U.S. Plastic Corporation Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars 81062

Description
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 60ml jars have natural polypropylene closures. 125ml to 1l jars have white polypropylene closures with recessed tops for stacking. Meets FDA Standards. Dimensions: 48mm Diameter x 45mm High, Caps Size: 53mm, Neck ID: 43mm.
Description
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 60ml jars have natural polypropylene closures. 125ml to 1l jars have white polypropylene closures with recessed tops for stacking. Meets FDA Standards. Dimensions: 48mm Diameter x 45mm High, Caps Size: 53mm, Neck ID: 43mm.

Suppliers

Company
Product
Description
Supplier Links
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars - 81062 - U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars
81062
Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars 81062
Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 60ml jars have natural polypropylene closures. 125ml to 1l jars have white polypropylene closures with recessed tops for stacking. Meets FDA Standards. Dimensions: 48mm Diameter x 45mm High, Caps Size: 53mm, Neck ID: 43mm.

Excellent chemical resistance and can be autoclaved repeatedly. Recommended for storing pastes, solids, specimens and lab supplies. Not liquid leakproof. Wide-mouth and straight sides provide full-access and complete sample retrieval. 60ml jars have natural polypropylene closures. 125ml to 1l jars have white polypropylene closures with recessed tops for stacking. Meets FDA Standards. Dimensions: 48mm Diameter x 45mm High, Caps Size: 53mm, Neck ID: 43mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 81062
Product Name Thermo Scientific Nalgene Straight Sided Wide Mouth Polypropylene Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details