U.S. Plastic Corporation Faraday EMP Bag 80282

Description
The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.):Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A) MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words whatever you place in the bag and seal properly is going to stay dry also!
Description
The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.):Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A) MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words whatever you place in the bag and seal properly is going to stay dry also!

Suppliers

Company
Product
Description
Supplier Links
Faraday EMP Bag - 80282 - U.S. Plastic Corporation
Lima, OH, USA
Faraday EMP Bag
80282
Faraday EMP Bag 80282
The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.):Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A) MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words whatever you place in the bag and seal properly is going to stay dry also!

The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conductive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.):Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A) MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words whatever you place in the bag and seal properly is going to stay dry also!

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 80282
Product Name Faraday EMP Bag
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details