U.S. Plastic Corporation Greif GP-55 Closed Head Poly Drums 76521

Description
The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel counterpart, making them easier to handle, easier to stack. They wont rust, dent or peel and, best of all, they cut shipping cost. Handling drums is easy, thanks to the extra-large compression molded ring that facilitates lifting with parrot-beak equipment, or they can be easily moved with manual lift carts. Other feature include fully drainable top, sidewall rolling hoops, molded hand hold, sump well molded into drum bottom and protect label surface areas on drum top. Drums have a 2 buttress and a 2 NPS bung. Maximum filling temperature is 150F. When filling at this recommended temperature drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 2000 lbs each. Handle with parrotbeak, side grabber and sling. Fit 4 wide in standard trailer. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. UN/DOT rating: 1H1/Y1.9/150. Fully compliant with DOT/UN, UFC, NMFC, FDA and other appropriate regulations. Minimum wall thickness is 0.090. Dimensions: 23.3" Diameter x 34.9" High.
Description
The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel counterpart, making them easier to handle, easier to stack. They wont rust, dent or peel and, best of all, they cut shipping cost. Handling drums is easy, thanks to the extra-large compression molded ring that facilitates lifting with parrot-beak equipment, or they can be easily moved with manual lift carts. Other feature include fully drainable top, sidewall rolling hoops, molded hand hold, sump well molded into drum bottom and protect label surface areas on drum top. Drums have a 2 buttress and a 2 NPS bung. Maximum filling temperature is 150F. When filling at this recommended temperature drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 2000 lbs each. Handle with parrotbeak, side grabber and sling. Fit 4 wide in standard trailer. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. UN/DOT rating: 1H1/Y1.9/150. Fully compliant with DOT/UN, UFC, NMFC, FDA and other appropriate regulations. Minimum wall thickness is 0.090. Dimensions: 23.3" Diameter x 34.9" High.

Suppliers

Company
Product
Description
Supplier Links
Greif GP-55 Closed Head Poly Drums - 76521 - U.S. Plastic Corporation
Lima, OH, USA
Greif GP-55 Closed Head Poly Drums
76521
Greif GP-55 Closed Head Poly Drums 76521
The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel counterpart, making them easier to handle, easier to stack. They wont rust, dent or peel and, best of all, they cut shipping cost. Handling drums is easy, thanks to the extra-large compression molded ring that facilitates lifting with parrot-beak equipment, or they can be easily moved with manual lift carts. Other feature include fully drainable top, sidewall rolling hoops, molded hand hold, sump well molded into drum bottom and protect label surface areas on drum top. Drums have a 2 buttress and a 2 NPS bung. Maximum filling temperature is 150F. When filling at this recommended temperature drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 2000 lbs each. Handle with parrotbeak, side grabber and sling. Fit 4 wide in standard trailer. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. UN/DOT rating: 1H1/Y1.9/150. Fully compliant with DOT/UN, UFC, NMFC, FDA and other appropriate regulations. Minimum wall thickness is 0.090. Dimensions: 23.3" Diameter x 34.9" High.

The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel counterpart, making them easier to handle, easier to stack. They wont rust, dent or peel and, best of all, they cut shipping cost. Handling drums is easy, thanks to the extra-large compression molded ring that facilitates lifting with parrot-beak equipment, or they can be easily moved with manual lift carts. Other feature include fully drainable top, sidewall rolling hoops, molded hand hold, sump well molded into drum bottom and protect label surface areas on drum top. Drums have a 2 buttress and a 2 NPS bung. Maximum filling temperature is 150F. When filling at this recommended temperature drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 2000 lbs each. Handle with parrotbeak, side grabber and sling. Fit 4 wide in standard trailer. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. UN/DOT rating: 1H1/Y1.9/150. Fully compliant with DOT/UN, UFC, NMFC, FDA and other appropriate regulations. Minimum wall thickness is 0.090. Dimensions: 23.3" Diameter x 34.9" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 76521
Product Name Greif GP-55 Closed Head Poly Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details