U.S. Plastic Corporation Stackable Containers 75052

Description
These containers are suited for use in food, chemical, swimming pool, and water conditioning industry, and also in the transport of many hazardous materials. 100% tested, Dekalit containers are designed for dense palletizing and stacking. Features a molded handle with construction, large labeling areas, and include a polyvinyl chloride gasket in the cap. Made of high density polyethylene, they can withstand cold sterilization, and are odorless and flavorless. Not for fuels or oils, nor are they graduated. Meets FDA standards and lids are high density polyethylene. UN approved #75051 UN/3H1/Y1.2/100; #75052 UN/3H1/Y1.8/150; #75053 UN/3H1/Y1.8/500
Description
These containers are suited for use in food, chemical, swimming pool, and water conditioning industry, and also in the transport of many hazardous materials. 100% tested, Dekalit containers are designed for dense palletizing and stacking. Features a molded handle with construction, large labeling areas, and include a polyvinyl chloride gasket in the cap. Made of high density polyethylene, they can withstand cold sterilization, and are odorless and flavorless. Not for fuels or oils, nor are they graduated. Meets FDA standards and lids are high density polyethylene. UN approved #75051 UN/3H1/Y1.2/100; #75052 UN/3H1/Y1.8/150; #75053 UN/3H1/Y1.8/500

Suppliers

Company
Product
Description
Supplier Links
Stackable Containers - 75052 - U.S. Plastic Corporation
Lima, OH, USA
Stackable Containers
75052
Stackable Containers 75052
These containers are suited for use in food, chemical, swimming pool, and water conditioning industry, and also in the transport of many hazardous materials. 100% tested, Dekalit containers are designed for dense palletizing and stacking. Features a molded handle with construction, large labeling areas, and include a polyvinyl chloride gasket in the cap. Made of high density polyethylene, they can withstand cold sterilization, and are odorless and flavorless. Not for fuels or oils, nor are they graduated. Meets FDA standards and lids are high density polyethylene. UN approved #75051 UN/3H1/Y1.2/100; #75052 UN/3H1/Y1.8/150; #75053 UN/3H1/Y1.8/500

These containers are suited for use in food, chemical, swimming pool, and water conditioning industry, and also in the transport of many hazardous materials. 100% tested, Dekalit containers are designed for dense palletizing and stacking. Features a molded handle with construction, large labeling areas, and include a polyvinyl chloride gasket in the cap. Made of high density polyethylene, they can withstand cold sterilization, and are odorless and flavorless. Not for fuels or oils, nor are they graduated. Meets FDA standards and lids are high density polyethylene. UN approved #75051 UN/3H1/Y1.2/100; #75052 UN/3H1/Y1.8/150; #75053 UN/3H1/Y1.8/500

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 75052
Product Name Stackable Containers
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details