U.S. Plastic Corporation Greif O-55FR Open Head Poly Drums 76523

Description
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.
Description
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Suppliers

Company
Product
Description
Supplier Links
Greif O-55FR Open Head Poly Drums - 76523 - U.S. Plastic Corporation
Lima, OH, USA
Greif O-55FR Open Head Poly Drums
76523
Greif O-55FR Open Head Poly Drums 76523
Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to exceed 1200 lbs each. Handle with parrotbeak, side grabber and sling. Compatibility with hazardous materials as listed in 49CFR are the responsibility of the filler. Drums have a 2 NPS bung and vent in lid. UN/DOT rating: 1H2/Y250/S.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 76523
Product Name Greif O-55FR Open Head Poly Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details