U.S. Plastic Corporation Super Pan II 84127

Description
The newly designed pour corners of the Super Pan V are up to 300% stronger and will resist dents and dings in the toughest kitchen environments. Since corners won't bend, the pan sits flat in steam table wells - saving energy and improving the look and cleanliness of your buffet line. The 300 series stainless steel, 22 gauge Super Pan V pans have smooth curves and a bright finish for a show stopping look. Anti-jamming design prevents pans from sticking together. Capacity is stamped on the bottom as easy reference for accurate yield and portion control. Coved interior corners are shaped to the spoon - maximizing serving yield and for easy cleaning. Flat edges and corners keep pans tight in the well - sealing in heat and cold to keep temperature even. #84112 & #84115 have retractable handles that let you lift and carry pans with ease. Handles fit flush over the top edge for neat appearance and to help reduce steam release. Handles are oven safe. Special notched covers fit the pans and are recommended for safe and secure transport. Super Pan V pans are compatible with all your Super Pan II pans, covers, and accessories.
Description
The newly designed pour corners of the Super Pan V are up to 300% stronger and will resist dents and dings in the toughest kitchen environments. Since corners won't bend, the pan sits flat in steam table wells - saving energy and improving the look and cleanliness of your buffet line. The 300 series stainless steel, 22 gauge Super Pan V pans have smooth curves and a bright finish for a show stopping look. Anti-jamming design prevents pans from sticking together. Capacity is stamped on the bottom as easy reference for accurate yield and portion control. Coved interior corners are shaped to the spoon - maximizing serving yield and for easy cleaning. Flat edges and corners keep pans tight in the well - sealing in heat and cold to keep temperature even. #84112 & #84115 have retractable handles that let you lift and carry pans with ease. Handles fit flush over the top edge for neat appearance and to help reduce steam release. Handles are oven safe. Special notched covers fit the pans and are recommended for safe and secure transport. Super Pan V pans are compatible with all your Super Pan II pans, covers, and accessories.

Suppliers

Company
Product
Description
Supplier Links
Super Pan II - 84127 - U.S. Plastic Corporation
Lima, OH, USA
Super Pan II
84127
Super Pan II 84127
The newly designed pour corners of the Super Pan V are up to 300% stronger and will resist dents and dings in the toughest kitchen environments. Since corners won't bend, the pan sits flat in steam table wells - saving energy and improving the look and cleanliness of your buffet line. The 300 series stainless steel, 22 gauge Super Pan V pans have smooth curves and a bright finish for a show stopping look. Anti-jamming design prevents pans from sticking together. Capacity is stamped on the bottom as easy reference for accurate yield and portion control. Coved interior corners are shaped to the spoon - maximizing serving yield and for easy cleaning. Flat edges and corners keep pans tight in the well - sealing in heat and cold to keep temperature even. #84112 & #84115 have retractable handles that let you lift and carry pans with ease. Handles fit flush over the top edge for neat appearance and to help reduce steam release. Handles are oven safe. Special notched covers fit the pans and are recommended for safe and secure transport. Super Pan V pans are compatible with all your Super Pan II pans, covers, and accessories.

The newly designed pour corners of the Super Pan V are up to 300% stronger and will resist dents and dings in the toughest kitchen environments. Since corners won't bend, the pan sits flat in steam table wells - saving energy and improving the look and cleanliness of your buffet line. The 300 series stainless steel, 22 gauge Super Pan V pans have smooth curves and a bright finish for a show stopping look. Anti-jamming design prevents pans from sticking together. Capacity is stamped on the bottom as easy reference for accurate yield and portion control. Coved interior corners are shaped to the spoon - maximizing serving yield and for easy cleaning. Flat edges and corners keep pans tight in the well - sealing in heat and cold to keep temperature even. #84112 & #84115 have retractable handles that let you lift and carry pans with ease. Handles fit flush over the top edge for neat appearance and to help reduce steam release. Handles are oven safe. Special notched covers fit the pans and are recommended for safe and secure transport. Super Pan V pans are compatible with all your Super Pan II pans, covers, and accessories.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 84127
Product Name Super Pan II
Features Nesting
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details