Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
U.S. PLASTIC CORPORATION
73134 -- THERMO SCIENTIFIC NALGENE STRAIGHT-SIDE WIDE-MOUTH POLYCARBONATE JARS
U.S. Plastic Corporation
Thermo Scientific Nalgene Straight-Side Wide-Mouth Polycarbonate Jars
73134
Description
Dimensions: 112mm Diameter x 151mm High. 120mm neck.
U.S. Plastic Corporation
Done
Description
Dimensions: 112mm Diameter x 151mm High. 120mm neck.
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight-Side Wide-Mouth Polycarbonate Jars
73134
Thermo Scientific Nalgene Straight-Side Wide-Mouth Polycarbonate Jars
73134
Dimensions: 112mm Diameter x 151mm High. 120mm neck.
Dimensions: 112mm Diameter x 151mm High. 120mm neck.
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Industrial Containers
Product Number
73134
Product Name
Thermo Scientific Nalgene Straight-Side Wide-Mouth Polycarbonate Jars
Container Type
BottleJar
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
Storage Containers/Vial Pigs
Specs
Container Type
Vial; Box
Material
Steel; Lead Lined/Filled
View Details
Petersen Products Co.
Carrying Case, Medium Pressure Lift Bags, 24"
162-1610-24
Specs
Material
Nylon
Width
24 inch (610 mm)
View Details
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
06619
Specs
Container Type
Cup
View Details
Caplugs
Hinged Containers
CVC-2.00-3 1/4-HL
Specs
Material
Polypropylene (PP)
Height
3.12 inch (79.25 mm)
Width
1.9 inch (48.36 mm)
View Details