U.S. Plastic Corporation Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| A fast easy way to move bulky loads. Attached hinged covers can't get lost. 4 - 3" casters, 2 swivel and 2 fixed. Nests inside one another for convenient storage. | |
| An "earth-friendly" solution to traditional plastic storage bags. Our biodegradable GreenLine LDPE bags are tested to biodegrade 15% within 12 months per ASTM D5511 test results when in contact with... | |
| Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance. | |
| Blend of low density polyethylene disposable bags seal tightly, holds solids or liquids. Combination of tape and double wire framing on top of both sides make them stay open. To... | |
| Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. These cases offer... | |
| Dimensions: ID Top 19 3/4"L x 14-1/2"W x 8-5/8"H; ID Bottom 18-7/16"L x 13-1/4"W. Capacity: 8 Gallon/1.2 Cubic Ft. Weight Capacity: 35 lbs./5 High. | |
| Dimensions: ID Top 19-3/4"L x 14-1/2"W x 12"H; ID Bottom 18-7/16"L x 13-1/4"W. Capacity: 12 Gallon/1.62 Cubic Ft. Weight Capacity: 65 lbs./5 High. | |
| Dimensions: ID Top 19-3/4"L x 14-1/2"W x 16-7/8"H; ID Bottom 18-7/16"L x 13-1/4"W. Capacity: 17 Gallon/2.28 Cubic Ft. Weight Capacity: 100 lbs./3 High. | |
| Dimensions: ID Top 22"L x 18"W x 11"H; ID Bottom 20-1/2"L x 16-1/2"W. Capacity: 17.20 Gallon/2.3 Cubic Ft. Weight Capacity: 80 lbs./5 High. | |
| Dimensions: ID Top 25"L x 15-1/2"W x 11"H; ID Bottom 23-1/2"L x 14"W. Capacity: 16.83 Gallon/2.25 Cubic Ft. Weight Capacity: 100 lbs./4 High. | |
| Dimensions: ID Top 26"L x 19"W x 14"H; ID Bottom 25"L x 18"W. Capacity: 28.57 Gallon/3.82 Cubic Ft. Weight Capacity: 100 lbs./4 High. | |
| Double pull drawstring bags keep contents secure and are easy to open. Use for parts, work order, manuals, samples, personal belongings, hotel guest courtesy bag, retail packaging, craft stores and... | |
| Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular... | |
| Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only.. | |
| Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only. | |
| Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is... | |
| Gusseted bags on rolls work great for lining bins, gaylords, bulk containers, box trucks and pallet top covers. Also ideal for protecting equipment, machinery, pallet loads, cabinets, furniture and items... | |
| Injection molded in one-piece of high density polyethylene. These smooth, non-porous, resilient containers can't snag, tear or damage parts or personnel. Constant wall thickness assures maximum strength at all load... | |
| Innovative Biohazard bags have an outer pouch to keep paperwork separate and dry, a pre-printed biohazard symbol, and check boxes for processing. Made of 100% virgin Low Density Polyethylene resin... | |
| LABTITE features a liquid-tight adhesive closure system. Pull away release liner and press to close. No glove-to-adhesive contact with this system. 3 wall construction with front pouch for requisition slip... | |
| Leakproof bags are constructed from clean seamless tubing and bottom sealed, no side or slit seals. They contain an EVA additive for extra strength that prevents the bag from bursting... | |
| LewisBin+ Environmental Products offer curbside and indoor containers everyone can handle. Perfect for use in office, manufacturing and home recycling programs, containers are designed to meet most municipalities specifications for... | |
| Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can... | |
| Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction... | |
| Makes sample handling and testing much easier because it gives the users the ability to perform important laboratory functions with both hands. No rack or other holder is needed to... | |
| Minigrip's flagship resealable bag has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line Reclosable Bag... | |
| Minigrip's resealable bag with white block and hang holes has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our... | |
| Minigrip's resealable bag with white block has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line... | |
| Minigrip's resealable bags with hangholes have withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line Reclosable... | |
| Most common size plastic retail and T-Shirt bags that is white and preprinted with Thank You. With the all-purpose dimensions of 11.5 x 6.5 x 21-1/6 barrel these t shirt... | |
| No Leak Slide Seal Bags have a unique slide seal closure that helps to prevent leaks and works to keep the contents fresh. The new slide seal virtually eliminates leaks,... | |
| Our most ideal and quality bag for flexible and transparent packing. Use with food, service racks, products needing protection against dust and for beautifying packaging. You will find many practical... | |
| Our preprinted "thank you" bags 10" x 5" x 18" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 10x5x18 thank you... | |
| Our white t-shirt bags 10" x 5" x 18" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 10x5x18 plastic shopping bags... | |
| Our white t-shirt bags 11.5" x 21" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 11.5 x 6.5 x 21 t-shirt-carry-out... | |
| Our white t-shirt bags 15" x 7" x 26" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 15x7x26 plastic shopping bags... | |
| Our white t-shirt bags 18" x 8" x 28" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 18x8x28 plastic shopping bags... | |
| Our white t-shirt bags 8" x 4" x 16" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 8x4x16 plastic shopping bags... | |
| Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these... | |
| Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3... | |
| Slider bags are ideal for keeping small items packaged for easy handling. Bag opening width meets the size specified. Manufactured with added width to accommodate the slider. Excellent choice for... | |
| Stack and Carry Recycling Containers makes it easy to transport recycled materials to storage locations. Hopper front design supports convenient recycling. Easily stackable to enable collection separation and fully nest... | |
| Standard utility container for manufacturing and transportation industries. Molded from industrial grade polymers and meets FDA standards. Molded in hand wells for easy carrying and has 2 cu ft capacity. | |
| These are non-channeled, 9 layer, poly-nylon vacuum pouches. They meet FDA and USDA specifications. Pouches are 3 mil thick and provide excellent moisture transmission rates (less than 45 cc/sq. m). | |
| These bags are ideal for delis, restaurants, cafeterias, and mass-feeder venues for packaged sandwiches, Paninis, wraps, cookies, brownies, etc. These bags are particularly well suited for pre-packaging of sandwich type... | |
| These Green 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable... | |
| These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. | |
| These Pink 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable... | |
| These Purple 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable... | |
| These Red 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable... | |
| This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is... | |
| This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is 4.9"... | |
| This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is 2.4"... | |
| This 10-7/8"L x 8-1/4"W x 2-1/2"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.5"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is... | |
| This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is... | |
| This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Gray Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is 3.4"... | |
| This 10-7/8"L x 8-1/4"W x 3-1/2"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.2"L x 6.6"W. Product clearance is... | |
| This 10-7/8"L x 8-1/4"W x 5"H OD Dark Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is... | |
| This 10-7/8"L x 8-1/4"W x 5"H OD Light Blue Divider Box has bottom inside dimensions of 9.1"L x 6.4"H and top inside dimensions of 9.3"L x 6.6"W. Product clearance is... | |
| This 16-1/2"L x 10-7/8"W x 2-1/2"H Dark Blue Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4"... | |
| This 16-1/2"L x 10-7/8"W x 2-1/2"H Gray Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4" high. | |
| This 16-1/2"L x 10-7/8"W x 2-1/2"H Light Blue Divider Box has bottom inside dimensions of 14.7"L x 9.1"H and top inside dimensions of 14.8"L x 9.2"W. Product clearance is 2.4"... | |
| This 16-1/2"L x 10-7/8"W x 3-1/2"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4"... | |
| This 16-1/2"L x 10-7/8"W x 3-1/2"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4" high. | |
| This 16-1/2"L x 10-7/8"W x 3-1/2"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 14.8"L x 9.3"W. Product clearance is 3.4"... | |
| This 16-1/2"L x 10-7/8"W x 5"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9"... | |
| This 16-1/2"L x 10-7/8"W x 5"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9" high. | |
| This 16-1/2"L x 10-7/8"W x 5"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 4.9"... | |
| This 16-1/2"L x 10-7/8"W x 6"H Dark Blue Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9"... | |
| This 16-1/2"L x 10-7/8"W x 6"H Gray Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9" high. | |
| This 16-1/2"L x 10-7/8"W x 6"H Light Blue Divider Box has bottom inside dimensions of 14.9"L x 9.4"H and top inside dimensions of 14.9"L x 9.3"W. Product clearance is 5.9"... | |
| This 16-1/2"L x 10-7/8"W x 7"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9"... | |
| This 16-1/2"L x 10-7/8"W x 7"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9" high. | |
| This 16-1/2"L x 10-7/8"W x 7"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.3"H and top inside dimensions of 15.0"L x 9.3"W. Product clearance is 6.9"... | |
| This 16-1/2"L x 10-7/8"W x 8"H Dark Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9"... | |
| This 16-1/2"L x 10-7/8"W x 8"H Gray Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9" high. | |
| This 16-1/2"L x 10-7/8"W x 8"H Light Blue Divider Box has bottom inside dimensions of 14.8"L x 9.2"H and top inside dimensions of 15.1"L x 9.3"W. Product clearance is 7.9"... | |
| This 22-5/16"L x 17-5/16"W x 5"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"... | |
| This 22-5/16"L x 17-5/16"W x 5"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9" high. | |
| This 22-5/16"L x 17-5/16"W x 5"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"... | |
| This 22-5/16"L x 17-5/16"W x 6"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"... | |
| This 22-5/16"L x 17-5/16"W x 6"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9" high. | |
| This 22-5/16"L x 17-5/16"W x 6"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 5.9"... | |
| This 22-5/16"L x 17-5/16"W x 8"H Dark Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9"... | |
| This 22-5/16"L x 17-5/16"W x 8"H Gray Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9" high. | |
| This 22-5/16"L x 17-5/16"W x 8"H Light Blue Divider Box has bottom inside dimensions of 20.1"L x 15.1"H and top inside dimensions of 20.3"L x 15.3"W. Product clearance is 7.9"... | |
| This divider is the long divider for 49032, 49401 and 49732 and the short divider for 49035, 49405 and 49735. Divider is 10-7/8" long and 2-7/8" high. | |
| This divider is the long divider for the 49035, 49405 and 49735. Divider is 16-1/2" long and 2-7/8" high. | |
| This divider is the long divider for the 49036, 49406 and 49736. Divider is 16-1/2" long and 4-3/8" high. | |
| This divider is the long divider for the 49037, 49407 and 49737. Divider is 16-1/2" long and 5-3/8" high. | |
| This divider is the long divider for the 49038, 49408 and 49738. Divider is 16-1/2" long and 6-3/8" high. | |
| This divider is the long divider for the 49039, 49409 and 49739. Divider is 16-1/2" long and 7-3/8" high. | |
| This divider is the long divider for the 49041, 49411 & 49741. Divider is 22-5/16" long and 5-1/4" high. | |
| This divider is the long divider for the 49042, 49412 and 49742. Divider is 22-5/16" long and 7-1/4" high. | |
| This divider is the long divider for the 494040, 49410 & 49740. Divider is 22-5/16" long and 4-1/4" high. | |
| This divider is the short divider for the 49031, 49401 & 49731. Divider is 6-7/8" long and 1-7/8" high. | |
| This divider is the short divider for the 49032, 49402 and 49732. Divider is 6-7/8" long and 2-7/8" high. | |
| This divider is the short divider for the 49033, 49403 and 49733. Divider is 6-7/8" long and 4-3/8" high. | |
| This divider is the short divider for the 49037, 49407 and 49737. Divider is 10-7/8" long and 5-3/8" high. | |
| This divider is the short divider for the 49038, 49408 and 49738. Divider is 10-7/8" long and 6-3/8" high. | |
| This divider is the short divider for the 49039, 49409 and 49739. Divider is 10-7/8" long and 7-3/8" high. | |
| This divider is the short divider for the 49041, 49411 and 49741. Divider is 17-5/16" long and 5-1/4" high. | |
| This divider is the short divider for the 49042, 49412 and 49742. Divider is 17-5/16" long and 7-1/4" high. | |
| This divider is the short divider for the 49049, 49410 ad 49740. Divider is 17-5/16" long and 4-1/4" high. | |
| This is the snap on cover for 49031, 49032, 49033, 49401, 49402, 49403,49731, 79732 & 49733. It fits the containers that are 10-7/8"L x 8-1/4"W. | |
| This is the snap on cover for 49034, 49035, 49036, 49037, 49038, 49039, 49404, 49405, 49406, 49407, 49408, 49409, 49734, 49735, 49736, 49737, 49738 & 49739. It fits the containers... | |
| Transparent bag provides protection for contents and clear visibility. A white area for writing on is the quick, easy way to mark contents of bag or write instructions. Available in... | |
| Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D of the bag. | |
| Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D. of the bag. | |
| Transparent bag provides protection for contents and clear visibility. White area is the quick, easy way to write the contents of bag or instructions. Dimensions listed are the I.D of... | |
| Transparent bag provides protection for contents and clear visibility. White area is the quick, easy way to write the contents of bag or instructions. Dimensions listed are the I.D. of... | |
| Transparent metallic static shielding bags provide Faraday Cage protection and visibility for highly-sensitive components. These bags meet the electrical and physical requirements of ANSI/ESD S20.20 program compliant. Tested per MIL-STD-3010... |
| << Prev | Next >> |