U.S. Plastic Corporation Vial, Bottle & Tube Rack 76168

Description
Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It has 12 wells; 4 with open fronts for complete viewing of contents. It features a stable, heavy duty polypropylene construction and is heat and chemical resistant. It can be autoclaved at 121C (250F). It measures 10-1/2"L X 4" W X 2-1/8" H (26.7cm X 10.2cm X 5.3cm).
Description
Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It has 12 wells; 4 with open fronts for complete viewing of contents. It features a stable, heavy duty polypropylene construction and is heat and chemical resistant. It can be autoclaved at 121C (250F). It measures 10-1/2"L X 4" W X 2-1/8" H (26.7cm X 10.2cm X 5.3cm).

Suppliers

Company
Product
Description
Supplier Links
Vial, Bottle & Tube Rack - 76168 - U.S. Plastic Corporation
Lima, OH, USA
Vial, Bottle & Tube Rack
76168
Vial, Bottle & Tube Rack 76168
Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It has 12 wells; 4 with open fronts for complete viewing of contents. It features a stable, heavy duty polypropylene construction and is heat and chemical resistant. It can be autoclaved at 121C (250F). It measures 10-1/2"L X 4" W X 2-1/8" H (26.7cm X 10.2cm X 5.3cm).

Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It has 12 wells; 4 with open fronts for complete viewing of contents. It features a stable, heavy duty polypropylene construction and is heat and chemical resistant. It can be autoclaved at 121C (250F). It measures 10-1/2"L X 4" W X 2-1/8" H (26.7cm X 10.2cm X 5.3cm).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 76168
Product Name Vial, Bottle & Tube Rack
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details