U.S. Plastic Corporation Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
24" Leg Kit bolts to skid to elevate skid and tote. The skid and leg kit design allows the totes to be fork lifted with or without the legs. 70/120...
Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance. Polypropylene bags meet FDA and USDA specifications. Zip top...
Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance.
Blend of low density polyethylene disposable bags seal tightly, holds solids or liquids. Combination of tape and double wire framing on top of both sides make them stay open. To...
Economically priced for volume users. Clear Zipper reclosable bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only.
Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only.
Gusseted bags on rolls work great for lining bins, gaylords, bulk containers, box trucks and pallet top covers. Also ideal for protecting equipment, machinery, pallet loads, cabinets, furniture and items...
Ideal bags for transparent packaging. Meets FDA standards. Not for liquids.
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can...
Our most ideal and quality bag for flexible and transparent packing. Use with food, service racks, products needing protection against dust and for beautifying packaging. You will find many practical...
Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures...
Polypropylene bags have long been the choice for product presentation and preserving freshness. Exceptional clarity combined with excellent vapor and moisture barrier make them great for food packaging and extends...
Slider bags are ideal for keeping small items packaged for easy handling. Bag opening width meets the size specified. Manufactured with added width to accommodate the slider. Excellent choice for...
The 23-5/8"L x 11-1/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin...
The 23-5/8"L x 11-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin...
The 23-5/8"L x 11-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin...
The 23-5/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin...
The only reclosable bag system designed for high volume use. Easy open-easy close zipper asymmetrically designed and extruded as part of the bag. Unique dispensing system, covered by patent #...
These clear polyethylene bags are ideal for storing or shipping a wide variety of bulk materials, equipment, and parts. They make contents visible, yet protect and contain them. Features deep...
This 120 Gallon stackable tote is 32"L X 32"W X 38"H. This size can be stacked 2 high and has the same footprint as the 35 and 70 gallon totes.
This 180 Gallon stackable tote is 42"L X 42"W X 35"H. This size can be stacked up to 2 high(or a max weight of 180 gallon) and has the same...
This 240 Gallon stackable tote is 42"L X 42"W X 45"H. This size can be stacked up to 2 high(or a max weight of 240 gallon) and has the same...
This 35 Gallon stackable tote is 32"L X 32"W X 15"H. This size can be stacked up to 5 high and has the same footprint as the 70 and 120...
This 70 Gallon stackable tote is 32"L X 32"W X 25"H. This size can be stacked up to 3 high and has the same footprint as the 35 and 120...
This is the cover for the 48171 container.
This kit includes 1 - 1"MPT x 1"MPT x 4" nipple, 1 - 2"MPT X 1"FPT reducing bushing, 1 - 1"MPT x 1" Hose Barb 90 elbow and 1 -...
This kit includes 1 - 1"MPT x 1"MPT x 4" nipple, 2 - 2"MPT X 1"FPT reducing bushing, 3 - 1"MPT x 1" Hose Barb 90 elbow, 1 - 1"MPT...
This kit includes 1 - 1"MPT x 1"MPT x 4" nipple, 3 - 2"MPT X 1"FPT reducing bushing, 5 - 1"MPT x 1" Hose Barb 90 elbow, 2 - 1"MPT...
This polyethylene Drip Tray provides a tray and spill guard for fill containers. The kit is adjustable for various container heights and a stainless expanded metal drip screen is provided...
This skid is 4-way forklift-able for handling the 30, 70 and 120 gallon totes. Skid weighs 50 lbs. Dimensions are 30"L x 30"W x 8"H.
Transparent bag provides protection for contents and clear visibility. A white area for writing on is the quick, easy way to mark contents of bag or write instructions. Available in...
Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D of the bag.
Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D. of the bag.
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density...

<< Prev Next >>