U.S. Plastic Corporation Faraday EMP Bag 80284

Description
The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.): Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A)MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words what every you place in the bag and seal properly is going to stay dry also!
Description
The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.): Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A)MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words what every you place in the bag and seal properly is going to stay dry also!

Suppliers

Company
Product
Description
Supplier Links
Faraday EMP Bag - 80284 - U.S. Plastic Corporation
Lima, OH, USA
Faraday EMP Bag
80284
Faraday EMP Bag 80284
The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.): Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A)MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words what every you place in the bag and seal properly is going to stay dry also!

The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conductive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts): <0.05 Seconds *Capacitive Probe Test (High Voltage Discharge) - (EIA-std 541/Appendix E-1 KV): <8 Volts *Charge Generation-nominal (Modified incline plane Avg. nC/sq.in.): Teflon: -0.09 Quartz: +0.10 Physical Properties *Total Thickness: 7.0 mils *Light Transmission (ASTM D-1003-77) <.01% *Tensile Strength (ASTM D882-83 Method A) 735 lbs. *Tear Strength: (D1004-66 - Notched) MD: 5.8 lbs. TD: 7.5 lbs. *Burst Strength (FTMS 101-C Method 2007 1a) >130 psi *Puncture Strength (FTMS 101-C Method A) >38 lbs. *Elongation (ASTM D822-83 Method A)MD: 40% TD: 74% *Heat Seal Strength (ASTM D-1876-72 Vertrod Sealer) >11 lbs./in width MVTR (ASTM F-1249 @ 100F 100sq. in./24 hrs) <.0006 gms OTR (@ 100% Oxygen 100 sq. in./24 hrs) ASTM Because our Faraday Bag utilizes the most current metalizing technology, its moisture barrier performance exceeds foil laminates for low Moisture Vapor Transmission Rate (MVTR), particularly after flexing. In other words what every you place in the bag and seal properly is going to stay dry also!

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 80284
Product Name Faraday EMP Bag
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details