U.S. Plastic Corporation Rubbermaid 65 and 95 Gallon Brute Roll Out Container 8427

Description
Easy mobility for general refuse collection and material handling. Heavy duty, one-piece handle provides large, strong grip area. Ground-hugging base is designed for stability even in high winds and on uneven surfaces. Molded-in, reinforced lift points help distribute loads evenly. Inset wheel position helps prevent damage to walls and doorways. Molded-in foot tilter helps maneuver heavy loads. One piece body construction provides superior strength and durability. Made of MDPE. Gray in color. UV resistant.
Description
Easy mobility for general refuse collection and material handling. Heavy duty, one-piece handle provides large, strong grip area. Ground-hugging base is designed for stability even in high winds and on uneven surfaces. Molded-in, reinforced lift points help distribute loads evenly. Inset wheel position helps prevent damage to walls and doorways. Molded-in foot tilter helps maneuver heavy loads. One piece body construction provides superior strength and durability. Made of MDPE. Gray in color. UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 65 and 95 Gallon Brute Roll Out Container - 8427 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 65 and 95 Gallon Brute Roll Out Container
8427
Rubbermaid 65 and 95 Gallon Brute Roll Out Container 8427
Easy mobility for general refuse collection and material handling. Heavy duty, one-piece handle provides large, strong grip area. Ground-hugging base is designed for stability even in high winds and on uneven surfaces. Molded-in, reinforced lift points help distribute loads evenly. Inset wheel position helps prevent damage to walls and doorways. Molded-in foot tilter helps maneuver heavy loads. One piece body construction provides superior strength and durability. Made of MDPE. Gray in color. UV resistant.

Easy mobility for general refuse collection and material handling. Heavy duty, one-piece handle provides large, strong grip area. Ground-hugging base is designed for stability even in high winds and on uneven surfaces. Molded-in, reinforced lift points help distribute loads evenly. Inset wheel position helps prevent damage to walls and doorways. Molded-in foot tilter helps maneuver heavy loads. One piece body construction provides superior strength and durability. Made of MDPE. Gray in color. UV resistant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 8427
Product Name Rubbermaid 65 and 95 Gallon Brute Roll Out Container
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details