U.S. Plastic Corporation Containers and Lids 81134

Description
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.
Description
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Suppliers

Company
Product
Description
Supplier Links
Containers and Lids - 81134 - U.S. Plastic Corporation
Lima, OH, USA
Containers and Lids
81134
Containers and Lids 81134
Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Polypropylene and high density polyethylene containers designed for durability when used with tight fitting lids, sold separately, although they are not liquid or air tight. Viscous material is more suitable for use as these are not liquid tight. Containers are normally saved to be used again. Meets FDA standards. All lids are polyethylene.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 81134
Product Name Containers and Lids
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Box Packaging - 1.02X1.02X.75 (26.0 x 26.0 x 19.0 MM) 10 CELL INSERT BOX - IB10/B2 - MOCAP LLC
Specs
Container Type Box
Height 1 inch (25.4 mm)
Length 5.43 inch (138 mm)
View Details