U.S. Plastic Corporation Rubbermaid Max System Racks for Hot/Cold Food Pans 9270

Description
Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans and gastronorm size food pans. The components are made of impact-resistant structural web plastic. Racks and Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from kitchen to dining room for fast restocking without repeated trips. USDA Meat & Poultry Group compliant. All certified to NSF Std. #2. All casters are 5" non-marking swivel plate design 2 locking and 2 non-locking. 9269, 9270, 9271, and 9272 are for food boxes and sheet pans. 9275, 9276 are for full size insert pans only. Cold and Hot Food Pans - Break resistant - won't rust, dent or bend. Quieter than metal. Non-stick surfaces for easy food release, easy cleaning. Pans and lids are dishwasher and microwave safe. Amber (hot) for visibility. Designed for safety cooler touch than metal. Hot Pans temperature range: 40F to 375F. Not for use with open flame. Soft Sealing Lids temperature range: 40F to 102F. Pans with soft sealing lids designed to fit Max System Racks and Carts and CaterMax Insulated Carriers. Meets C.E.N. Gastronorm specification 631-1 developed by the European Committee for Standardization. Pans, Drain Trays and Lids certified to NSF Std. #2. Made of FDA compliant materials. Clear pans are for cold items, amber pans are for hot items.
Description
Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans and gastronorm size food pans. The components are made of impact-resistant structural web plastic. Racks and Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from kitchen to dining room for fast restocking without repeated trips. USDA Meat & Poultry Group compliant. All certified to NSF Std. #2. All casters are 5" non-marking swivel plate design 2 locking and 2 non-locking. 9269, 9270, 9271, and 9272 are for food boxes and sheet pans. 9275, 9276 are for full size insert pans only. Cold and Hot Food Pans - Break resistant - won't rust, dent or bend. Quieter than metal. Non-stick surfaces for easy food release, easy cleaning. Pans and lids are dishwasher and microwave safe. Amber (hot) for visibility. Designed for safety cooler touch than metal. Hot Pans temperature range: 40F to 375F. Not for use with open flame. Soft Sealing Lids temperature range: 40F to 102F. Pans with soft sealing lids designed to fit Max System Racks and Carts and CaterMax Insulated Carriers. Meets C.E.N. Gastronorm specification 631-1 developed by the European Committee for Standardization. Pans, Drain Trays and Lids certified to NSF Std. #2. Made of FDA compliant materials. Clear pans are for cold items, amber pans are for hot items.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Max System Racks for Hot/Cold Food Pans - 9270 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Max System Racks for Hot/Cold Food Pans
9270
Rubbermaid Max System Racks for Hot/Cold Food Pans 9270
Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans and gastronorm size food pans. The components are made of impact-resistant structural web plastic. Racks and Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from kitchen to dining room for fast restocking without repeated trips. USDA Meat & Poultry Group compliant. All certified to NSF Std. #2. All casters are 5" non-marking swivel plate design 2 locking and 2 non-locking. 9269, 9270, 9271, and 9272 are for food boxes and sheet pans. 9275, 9276 are for full size insert pans only. Cold and Hot Food Pans - Break resistant - won't rust, dent or bend. Quieter than metal. Non-stick surfaces for easy food release, easy cleaning. Pans and lids are dishwasher and microwave safe. Amber (hot) for visibility. Designed for safety cooler touch than metal. Hot Pans temperature range: 40F to 375F. Not for use with open flame. Soft Sealing Lids temperature range: 40F to 102F. Pans with soft sealing lids designed to fit Max System Racks and Carts and CaterMax Insulated Carriers. Meets C.E.N. Gastronorm specification 631-1 developed by the European Committee for Standardization. Pans, Drain Trays and Lids certified to NSF Std. #2. Made of FDA compliant materials. Clear pans are for cold items, amber pans are for hot items.

Ideal for a wide range of food preparation, transport, serving and storage tasks. This innovative system is specially designed to work with full size food pans, food boxes, sheet pans and gastronorm size food pans. The components are made of impact-resistant structural web plastic. Racks and Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from kitchen to dining room for fast restocking without repeated trips. USDA Meat & Poultry Group compliant. All certified to NSF Std. #2. All casters are 5" non-marking swivel plate design 2 locking and 2 non-locking. 9269, 9270, 9271, and 9272 are for food boxes and sheet pans. 9275, 9276 are for full size insert pans only. Cold and Hot Food Pans - Break resistant - won't rust, dent or bend. Quieter than metal. Non-stick surfaces for easy food release, easy cleaning. Pans and lids are dishwasher and microwave safe. Amber (hot) for visibility. Designed for safety cooler touch than metal. Hot Pans temperature range: 40F to 375F. Not for use with open flame. Soft Sealing Lids temperature range: 40F to 102F. Pans with soft sealing lids designed to fit Max System Racks and Carts and CaterMax Insulated Carriers. Meets C.E.N. Gastronorm specification 631-1 developed by the European Committee for Standardization. Pans, Drain Trays and Lids certified to NSF Std. #2. Made of FDA compliant materials. Clear pans are for cold items, amber pans are for hot items.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 9270
Product Name Rubbermaid Max System Racks for Hot/Cold Food Pans
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Small Plastic Boxes with Hinged Lids - 1-5/16X1-5/16X1/2 (34x 34 x 13 mm) MULTI BOX PP - MB34 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.6496 inch (16.5 mm)
View Details