Nalgene Polypropylene Jugs have a large carrying handle which allows the use of rubber gloves for safe handling of corrosive liquids. Excellent chemical resistance. The pour spout is offset for easy, accurate pouring. Lightweight for easy handling and carrying; one-third the weight of glass. Autoclavable. Leakproof. Includes: Polypropylene screw closure. Meets FDA Standards. Dimensions: 152mm Diameter x 304mm High, Cap Size: 38/430, Neck ID: 25mm.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 73001 |
| Product Name | Nalgene Leakproof Jugs |
| Container Type | Jug |